128Kbit EEPROM Serial-SPI 1.8-5V 8-Pin WLCSP Product overview: M95128-DFCS6TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, WLCSP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, WLCSP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95128-DFCS6TP/K
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-WLCSP (1.2x1.2)
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-WLCSP (1.2x1.2)
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-WLCSP (1.2x1.2)
IC EEPROM 128KBIT SPI 8WLCSP
IC EEPROM 128KBIT SPI 8WLCSP
EEPROM Memory IC 128Kbit SPI 20 MHz 8-WLCSP (1.2x1.2)
IC EEPROM 128KBIT SPI 8WLCSP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M95128-DFCS6TP/K | 497-15028-1-ND | M95128-DFCS6TP/K | M95128-DFCS6TP/K | M95128-DFCS6TP/K | M95128-DFCS6TP/K |
| Product Name | 5V WLCSP Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Data Retention | 200 years | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 128 kbits | 16 kbits | 128 kbits | 128 kbits | 128 kbits |