STMicroelectronics, Inc. Memory - EEPROM - M95080-WMN6T M95080-WMN6T

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1211257-M95080-WMN6T Packaging: Cut Tape (CT) Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 8Kb (1K x 8) Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.st.com Clock Frequency: 20MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: M95080 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1211257-M95080-WMN6T Packaging: Cut Tape (CT) Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 8Kb (1K x 8) Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.st.com Clock Frequency: 20MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: M95080 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M95080-WMN6T - 1211257-M95080-WMN6T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95080-WMN6T
1211257-M95080-WMN6T
Memory - EEPROM - M95080-WMN6T 1211257-M95080-WMN6T
Manufacturer: STMicroelectronics Win Source Part Number: 1211257-M95080-WMN6T Packaging: Cut Tape (CT) Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 8Kb (1K x 8) Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.st.com Clock Frequency: 20MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: M95080 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: STMicroelectronics
Win Source Part Number: 1211257-M95080-WMN6T
Packaging: Cut Tape (CT)
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 8Kb (1K x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.st.com
Clock Frequency: 20MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: M95080
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now
Memory - 497-1946-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-M95080-WMN6T
Memory IC and Storage Component 774-M95080-WMN6T
1KX8 SPI BUS SERIAL EEPROM, PDSO8, 0.150 INCH, PLASTIC, SO-8 Product overview: M95080-WMN6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95080-WMN6T can be used for catalog matching and distributor lookup.

1KX8 SPI BUS SERIAL EEPROM, PDSO8, 0.150 INCH, PLASTIC, SO-8 Product overview: M95080-WMN6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95080-WMN6T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M95080-WMN6T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 8Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 8KBIT SPI 20MHZ 8SO

IC EEPROM 8KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet
IC EEPROM 8KBIT 10MHZ 8SO - 761-M95080-WMN6T - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 8KBIT 10MHZ 8SO
761-M95080-WMN6T
IC EEPROM 8KBIT 10MHZ 8SO 761-M95080-WMN6T
IC EEPROM 8KBIT 10MHZ 8SO

IC EEPROM 8KBIT 10MHZ 8SO

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - M95080-WMN6T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95080-WMN6T
Integrated Circuits (ICs) - Memory - Memory M95080-WMN6T
IC EEPROM 8KBIT SPI 20MHZ 8SOIC

IC EEPROM 8KBIT SPI 20MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1211257-M95080-WMN6T 497-1946-2-ND 774-M95080-WMN6T M95080-WMN6T M95080-WMN6T 761-M95080-WMN6T M95080-WMN6T
Product Name Memory - EEPROM - M95080-WMN6T Memory Memory IC and Storage Component Memory Memory IC EEPROM 8KBIT 10MHZ 8SO Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM; EEPROM, , Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile
Cycle Time 5.00E6 ns 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SO SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154, 3.90mm Width) SOIC
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V 2.5V 2.5V ~ 5.5V 4.5V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - Memory - Controllers - DP8421AVX-25 - 085267-DP8421AVX-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - AT25320B-MEHL-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 32 kbits
View Details