8Kb SPI EEPROM, 10MHz, 40ns Access, SOIC, 2.5-5.5V Product overview: M95080-WMN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Kb, 10MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Kb, 10MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95080-WMN6P can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 805722-M95080-WMN6P
Packaging: Tube
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 8Kb (1K x 8)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 20MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V
Part Number Series: M95080
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-SOIC
IC EEPROM 8KBIT SPI 20MHZ 8SOIC
IC EEPROM 8KBIT SPI 20MHZ 8SO
EEPROM Memory IC 8Kbit SPI 20 MHz 8-SOIC
EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M95080-WMN6P | 805722-M95080-WMN6P | 497-8605-5-ND | M95080-WMN6P | M95080-WMN6P | M95080-WMN6P | 24M5198 |
| Product Name | 8Kb 10MHz 5.5V SOIC Memory IC and Storage Component | Memory - EEPROM - M95080-WMN6P | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM |
| Access Time | 20 ns | ||||||
| Data Retention | 200 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 8 kbits | 8 kbits | 8 kbits | 8 kbits | 8 kbits |