STMicroelectronics, Inc. 8Kb 10MHz 5.5V TSSOP Memory IC and Storage Component M95080-WDW6TP

Description
8Kb SPI EEPROM, 10MHz, 40ns Access, TSSOP, 5.5V Product overview: M95080-WDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Kb, 10MHz, 5.5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Kb, 10MHz, 5.5V, TSSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95080-WDW6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8Kb SPI EEPROM, 10MHz, 40ns Access, TSSOP, 5.5V Product overview: M95080-WDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Kb, 10MHz, 5.5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Kb, 10MHz, 5.5V, TSSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95080-WDW6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8Kb 10MHz 5.5V TSSOP Memory IC and Storage Component
774-M95080-WDW6TP
8Kb 10MHz 5.5V TSSOP Memory IC and Storage Component 774-M95080-WDW6TP
8Kb SPI EEPROM, 10MHz, 40ns Access, TSSOP, 5.5V Product overview: M95080-WDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Kb, 10MHz, 5.5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Kb, 10MHz, 5.5V, TSSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95080-WDW6TP can be used for catalog matching and distributor lookup.

8Kb SPI EEPROM, 10MHz, 40ns Access, TSSOP, 5.5V Product overview: M95080-WDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Kb, 10MHz, 5.5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Kb, 10MHz, 5.5V, TSSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95080-WDW6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 497-8682-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-8682-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-8682-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - EEPROM - M95080-WDW6TP - 021029-M95080-WDW6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95080-WDW6TP
021029-M95080-WDW6TP
Memory - EEPROM - M95080-WDW6TP 021029-M95080-WDW6TP
Manufacturer: STMicroelectronics Win Source Part Number: 021029-M95080-WDW6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (1K x 8) Family Name: M95080-W Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Alternative Parts (Cross-Reference): CAV25080YE-GT3; CAT25C08U-1.8TE13; CAT25C08YA; CAT25C08Y-1.8-GT3; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 021029-M95080-WDW6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Family Name: M95080-W
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Alternative Parts (Cross-Reference): CAV25080YE-GT3; CAT25C08U-1.8TE13; CAT25C08YA; CAT25C08Y-1.8-GT3;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - M95080-WDW6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit SPI 20 MHz 8-TSSOP

EEPROM Memory IC 8Kbit SPI 20 MHz 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95080-WDW6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95080-WDW6TP
Integrated Circuits (ICs) - Memory - Memory M95080-WDW6TP
IC EEPROM 8KBIT SPI 20MHZ 8TSSOP

IC EEPROM 8KBIT SPI 20MHZ 8TSSOP

Supplier's Site
IC EEPROM 8KBIT SPI 20MHZ 8TSSOP

IC EEPROM 8KBIT SPI 20MHZ 8TSSOP

Supplier's Site Datasheet
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics - 23AH3337 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
23AH3337
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics 23AH3337
EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes

EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 8KBIT SPI 20MHZ 8TSSOP

IC EEPROM 8KBIT SPI 20MHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M95080-WDW6TP 497-8682-2-ND 021029-M95080-WDW6TP M95080-WDW6TP M95080-WDW6TP M95080-WDW6TP 23AH3337 M95080-WDW6TP
Product Name 8Kb 10MHz 5.5V TSSOP Memory IC and Storage Component Memory Memory - EEPROM - M95080-WDW6TP Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Access Time 20 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8 kbits 8 kbits 8 kbits 8 kbits 8 kbits 8 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8852506UA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 256 kbits
View Details
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details