STMicroelectronics, Inc. Memory - EEPROM - M95080-RMN6P M95080-RMN6P

Description
Manufacturer: STMicroelectronics Win Source Part Number: 804428-M95080-RMN6P Packaging: Tube Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 8Kb (1K x 8) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 20MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V Part Number Series: M95080
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 804428-M95080-RMN6P Packaging: Tube Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 8Kb (1K x 8) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 20MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V Part Number Series: M95080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M95080-RMN6P - 804428-M95080-RMN6P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95080-RMN6P
804428-M95080-RMN6P
Memory - EEPROM - M95080-RMN6P 804428-M95080-RMN6P
Manufacturer: STMicroelectronics Win Source Part Number: 804428-M95080-RMN6P Packaging: Tube Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 8Kb (1K x 8) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 20MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V Part Number Series: M95080

Manufacturer: STMicroelectronics
Win Source Part Number: 804428-M95080-RMN6P
Packaging: Tube
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 8Kb (1K x 8)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 20MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V
Part Number Series: M95080

Buy Now
Memory - 497-8604-5-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95080-RMN6P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95080-RMN6P
Integrated Circuits (ICs) - Memory - Memory M95080-RMN6P
IC EEPROM 8KBIT SPI 20MHZ 8SOIC

IC EEPROM 8KBIT SPI 20MHZ 8SOIC

Supplier's Site
Memory - M95080-RMN6P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 8Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 8KBIT SPI 20MHZ 8SO

IC EEPROM 8KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 804428-M95080-RMN6P 497-8604-5-ND M95080-RMN6P M95080-RMN6P M95080-RMN6P
Product Name Memory - EEPROM - M95080-RMN6P Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Controllers - DP8421ATVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
View Details
2 suppliers
Memory - AT25128AN-SQ27V4 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 128 kbits
View Details