STMicroelectronics, Inc. Memory M95080-RMC6TG

Description
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-UFDFPN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-UFDFPN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-15769-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-UFDFPN (2x3)

EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-15769-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-UFDFPN (2x3)

EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-15769-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-UFDFPN (2x3)

EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - EEPROM - M95080-RMC6TG - 880827-M95080-RMC6TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95080-RMC6TG
880827-M95080-RMC6TG
Memory - EEPROM - M95080-RMC6TG 880827-M95080-RMC6TG
Manufacturer: STMicroelectronics Win Source Part Number: 880827-M95080-RMC6TG Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 8Kb (1K x 8) SPI 20 MHz 8-UFDFPN (2x3) Package: 8-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: M95080 Categories: Integrated Circuits (ICs) Case / Package: 8-UFDFPN (2x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-15769-1, 497-15769-2, 497-15769-6, M95080-RMC6TG-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 880827-M95080-RMC6TG
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 8Kb (1K x 8) SPI 20 MHz 8-UFDFPN (2x3)
Package: 8-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: M95080
Categories: Integrated Circuits (ICs)
Case / Package: 8-UFDFPN (2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 497-15769-1, 497-15769-2, 497-15769-6, M95080-RMC6TG-ND

Buy Now Datasheet
Memory - M95080-RMC6TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit SPI 20 MHz 8-UFDFPN (2x3)

EEPROM Memory IC 8Kbit SPI 20 MHz 8-UFDFPN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95080-RMC6TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95080-RMC6TG
Integrated Circuits (ICs) - Memory - Memory M95080-RMC6TG
IC EEPROM 8KBIT SPI 8UFDFPN

IC EEPROM 8KBIT SPI 8UFDFPN

Supplier's Site
IC EEPROM 8KBIT SPI 8UFDFPN

IC EEPROM 8KBIT SPI 8UFDFPN

Supplier's Site Datasheet
IC EEPROM 8KBIT SPI 8UFDFPN

IC EEPROM 8KBIT SPI 8UFDFPN

Supplier's Site Datasheet
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics - 07AH6837 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
07AH6837
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics 07AH6837
EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:5MHz; Memory Case Style:UFDFPN; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage RoHS Compliant: Yes

EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:5MHz; Memory Case Style:UFDFPN; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-15769-6-ND 880827-M95080-RMC6TG M95080-RMC6TG M95080-RMC6TG M95080-RMC6TG M95080-RMC6TG 07AH6837
Product Name Memory Memory - EEPROM - M95080-RMC6TG Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFN Exposed Pad 8-UFDFPN (2x3) 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad UFDFPN
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8429D-MSP - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Logic - FIFOs Memory - 67C4013-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details