Manufacturer: STMicroelectronics
Win Source Part Number: 021028-M95080-RDW6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-TSSOP
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-TSSOP
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-TSSOP
EEPROM Memory IC 8Kbit SPI 20 MHz 8-TSSOP
IC EEPROM 8KBIT SPI 20MHZ 8TSSOP
IC EEPROM 8KBIT SPI 20MHZ 8TSSOP
IC EEPROM 8KBIT SPI 20MHZ 8TSSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 021028-M95080-RDW6TP | 497-8680-1-ND | M95080-RDW6TP | M95080-RDW6TP | M95080-RDW6TP | M95080-RDW6TP |
| Product Name | Memory - EEPROM - M95080-RDW6TP | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; SSOP; TSSOP; 8-TSSOP | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | 8-TSSOP (0.173", 4.40mm Width) |