The M95080-MN6TP is a 16 Kbit and 8 Kbit serial SPI bus EEPROM from Quarktwin Technology Ltd. It operates with a single supply voltage ranging from 1.7 V to 5.5 V, depending on the specific variant. The device supports high-speed operation at 10 MHz and features a status register with hardware protection. It allows for byte and page write operations of up to 32 bytes and includes self-timed programming cycles. The EEPROM is designed for enhanced ESD protection, offers more than 1 million write cycles, and ensures data retention for over 40 years. It is available in multiple package options, including SO8, TSSOP8, and UFDFPN8, and complies with ECOPACK® standards for RoHS compliance.
Manufacturer: STMicroelectronics
Win Source Part Number: 073065-M95080-MN6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 10MHz
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-SOIC
1KX8 SPI BUS SERIAL EEPROM, PDSO8, 0.150 INCH,ROHS COMPLIANT, PLASTIC SOP-8 Product overview: M95080-MN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95080-MN6TP can be used for catalog matching and distributor lookup.
IC EEPROM 8KBIT SPI 10MHZ 8SO
IC EEPROM 8KBIT SPI 10MHZ 8SOIC
EEPROM Memory IC 8Kbit SPI 10 MHz 8-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 073065-M95080-MN6TP | M95080-MN6TP-ND | 774-M95080-MN6TP | M95080-MN6TP | M95080-MN6TP | M95080-MN6TP |
| Product Name | Memory - EEPROM - M95080-MN6TP | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile, , EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 8-SO | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SO | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | -4.5V; 4.5V | Surface Mount | 4.5V ~ 5.5V |