STMicroelectronics, Inc. Memory - EEPROM - M95080-DRMN8TP/K M95080-DRMN8TP/K

Description
Manufacturer: STMicroelectronics Win Source Part Number: 925020-M95080-DRMN8T P/K Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: EEPROM Memory IC 8Kb (1K x 8) SPI 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: M95080 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-16053-2, M95080-DRMN8TP/K-ND, 497-16053-1, 497-16053-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 925020-M95080-DRMN8T P/K Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: EEPROM Memory IC 8Kb (1K x 8) SPI 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: M95080 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-16053-2, M95080-DRMN8TP/K-ND, 497-16053-1, 497-16053-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M95080-DRMN8TP/K - 925020-M95080-DRMN8TP/K - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95080-DRMN8TP/K
925020-M95080-DRMN8TP/K
Memory - EEPROM - M95080-DRMN8TP/K 925020-M95080-DRMN8TP/K
Manufacturer: STMicroelectronics Win Source Part Number: 925020-M95080-DRMN8T P/K Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: EEPROM Memory IC 8Kb (1K x 8) SPI 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: M95080 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-16053-2, M95080-DRMN8TP/K-ND, 497-16053-1, 497-16053-6

Manufacturer: STMicroelectronics
Win Source Part Number: 925020-M95080-DRMN8TP/K
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: EEPROM Memory IC 8Kb (1K x 8) SPI 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: M95080
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 497-16053-2, M95080-DRMN8TP/K-ND, 497-16053-1, 497-16053-6

Buy Now Datasheet
Memory - 497-16053-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-SO

EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-SO

Buy Now Datasheet
Memory - 497-16053-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-SO

EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-SO

Buy Now Datasheet
Memory - 497-16053-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-SO

EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-SO

Buy Now Datasheet
IC EEPROM 8KBIT SPI 20MHZ 8SO

IC EEPROM 8KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet
IC EEPROM 8KBIT SPI 20MHZ 8SO

IC EEPROM 8KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95080-DRMN8TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95080-DRMN8TP/K
Integrated Circuits (ICs) - Memory - Memory M95080-DRMN8TP/K
IC EEPROM 8KBIT SPI 20MHZ 8SO

IC EEPROM 8KBIT SPI 20MHZ 8SO

Supplier's Site
Eeprom, 8Kbit, -40 To 105Deg C Rohs Compliant Stmicroelectronics - 47AK6806 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 105Deg C Rohs Compliant Stmicroelectronics
47AK6806
Eeprom, 8Kbit, -40 To 105Deg C Rohs Compliant Stmicroelectronics 47AK6806
EEPROM, 8KBIT, -40 TO 105DEG C ROHS COMPLIANT: YES

EEPROM, 8KBIT, -40 TO 105DEG C ROHS COMPLIANT: YES

Supplier's Site
Memory - M95080-DRMN8TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit SPI 20 MHz 8-SO

EEPROM Memory IC 8Kbit SPI 20 MHz 8-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 925020-M95080-DRMN8TP/K 497-16053-6-ND M95080-DRMN8TP/K M95080-DRMN8TP/K M95080-DRMN8TP/K 47AK6806 M95080-DRMN8TP/K
Product Name Memory - EEPROM - M95080-DRMN8TP/K Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 8Kbit, -40 To 105Deg C Rohs Compliant Stmicroelectronics Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 8-SO SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 2406906 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT24C01WGI-26702 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details