STMicroelectronics, Inc. Memory M95080-DRMN3TP/K

Description
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-14445-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - 497-14445-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - 497-14445-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - EEPROM - M95080-DRMN3TP/K - 1065432-M95080-DRMN3TP/K - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95080-DRMN3TP/K
1065432-M95080-DRMN3TP/K
Memory - EEPROM - M95080-DRMN3TP/K 1065432-M95080-DRMN3TP/K
Manufacturer: STMicroelectronics Win Source Part Number: 1065432-M95080-DRMN3 TP/K Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (1K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1065432-M95080-DRMN3TP/K
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95080-DRMN3TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95080-DRMN3TP/K
Integrated Circuits (ICs) - Memory - Memory M95080-DRMN3TP/K
IC EEPROM 8KBIT SPI 20MHZ 8SOIC

IC EEPROM 8KBIT SPI 20MHZ 8SOIC

Supplier's Site
Memory - M95080-DRMN3TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 8Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
Eeprom, 8Kbit, -40 To 125Deg C Rohs Compliant Stmicroelectronics - 47AK6805 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 125Deg C Rohs Compliant Stmicroelectronics
47AK6805
Eeprom, 8Kbit, -40 To 125Deg C Rohs Compliant Stmicroelectronics 47AK6805
EEPROM, 8KBIT, -40 TO 125DEG C ROHS COMPLIANT: YES

EEPROM, 8KBIT, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
IC EEPROM 8KBIT SPI 20MHZ 8SO

IC EEPROM 8KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet
IC EEPROM 8KBIT SPI 20MHZ 8SO

IC EEPROM 8KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-14445-2-ND 1065432-M95080-DRMN3TP/K M95080-DRMN3TP/K M95080-DRMN3TP/K 47AK6805 M95080-DRMN3TP/K M95080-DRMN3TP/K
Product Name Memory Memory - EEPROM - M95080-DRMN3TP/K Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 8Kbit, -40 To 125Deg C Rohs Compliant Stmicroelectronics Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" 8-SO SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8 V ~ 5.5 V Surface Mount 1.8V ~ 5.5V 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - CAT24C08YGI-T3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 8 kbits
View Details
Memory IC and Storage Component - 736-DP84T22V-25 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers