Manufacturer: STMicroelectronics
Win Source Part Number: 925019-M95080-DRDW3T
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 8Kb (1K x 8) SPI 20 MHz 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: M95080
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 497-14444-2, 497-14444-1, 497-14444-6
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-TSSOP
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-TSSOP
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-TSSOP
IC EEPROM 8KBIT SPI 20MHZ 8TSSOP
EEPROM Memory IC 8Kbit SPI 20 MHz 8-TSSOP
IC EEPROM 8KBIT SPI 20MHZ 8TSSOP
IC EEPROM 8KBIT SPI 20MHZ 8TSSOP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 925019-M95080-DRDW3TP/K | 497-M95080-DRDW3TP/KDKR-ND | M95080-DRDW3TP/K | M95080-DRDW3TP/K | M95080-DRDW3TP/K | M95080-DRDW3TP/K |
| Product Name | Memory - EEPROM - M95080-DRDW3TP/K | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOP; SSOP; TSSOP; 8-TSSOP | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | 8-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage | 1.8V ~ 5.5V | 1.8V ~ 5.5V | 1.8V ~ 5.5V | Surface Mount |