STMicroelectronics, Inc. Memory - EEPROM - M95040-WMN6TP M95040-WMN6TP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 021027-M95040-WMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 021027-M95040-WMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M95040-WMN6TP - 021027-M95040-WMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95040-WMN6TP
021027-M95040-WMN6TP
Memory - EEPROM - M95040-WMN6TP 021027-M95040-WMN6TP
Manufacturer: STMicroelectronics Win Source Part Number: 021027-M95040-WMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 021027-M95040-WMN6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (512 x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
4Kb 10MHz 5.5V SOIC Memory IC and Storage Component
774-M95040-WMN6TP
4Kb 10MHz 5.5V SOIC Memory IC and Storage Component 774-M95040-WMN6TP
4Kb SPI EEPROM, 10MHz, 35ns Access, SOIC, 5.5V Product overview: M95040-WMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb, 10MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, 10MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95040-WMN6TP can be used for catalog matching and distributor lookup.

4Kb SPI EEPROM, 10MHz, 35ns Access, SOIC, 5.5V Product overview: M95040-WMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb, 10MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, 10MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95040-WMN6TP can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 497-5286-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - 497-5286-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - 497-5286-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 4KBIT SPI 20MHZ 8SO

IC EEPROM 4KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet
IC EEPROM 4KBIT SPI 20MHZ 8SO

IC EEPROM 4KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet
Eeprom, 4Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics - 54AH6697 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics
54AH6697
Eeprom, 4Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics 54AH6697
EEPROM, 4KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 4KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95040-WMN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95040-WMN6TP
Integrated Circuits (ICs) - Memory - Memory M95040-WMN6TP
IC EEPROM 4KBIT SPI 20MHZ 8SOIC

IC EEPROM 4KBIT SPI 20MHZ 8SOIC

Supplier's Site
Memory - M95040-WMN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 4Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 021027-M95040-WMN6TP 774-M95040-WMN6TP 497-5286-1-ND M95040-WMN6TP M95040-WMN6TP 54AH6697 M95040-WMN6TP M95040-WMN6TP
Product Name Memory - EEPROM - M95040-WMN6TP 4Kb 10MHz 5.5V SOIC Memory IC and Storage Component Memory Memory Memory Eeprom, 4Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-SO SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.5 V ~ 5.5 V -3.3V; 2.5 2.5V ~ 5.5V 2.5V ~ 5.5V -40degC ~ 85degC (TA) 2.5V ~ 5.5V
Access Time 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S29GL032N11TFIV10 - Quarktwin Technology Ltd.
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - 28276183 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers