4Kb SPI EEPROM, 10MHz, 35ns Access, SOIC, 5.5V Product overview: M95040-WMN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb, 10MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, 10MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95040-WMN6P can be used for catalog matching and distributor lookup.
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 037588-M95040-WMN6P
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (512 x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC EEPROM 4KBIT SPI 20MHZ 8SOIC
EEPROM Memory IC 4Kbit SPI 20 MHz 8-SOIC
SERIAL EEPROM, 4KBIT, 10MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:4Kbit; EEPROM Memory Configuration:512K x 8bit / 256K x 16bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes
IC EEPROM 4KBIT SPI 20MHZ 8SO
IC EEPROM 4KBIT SPI 20MHZ 8SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M95040-WMN6P | 497-8603-5-ND | 037588-M95040-WMN6P | M95040-WMN6P | M95040-WMN6P | 14M7961 | M95040-WMN6P | M95040-WMN6P |
| Product Name | 4Kb 10MHz 5.5V SOIC Memory IC and Storage Component | Memory | Memory - EEPROM - M95040-WMN6P | Integrated Circuits (ICs) - Memory - Memory | Memory | Serial Eeprom, 4Kbit, 10Mhz, Soic-8; Memory Interface Type Stmicroelectronics | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 20 ns | |||||||
| Data Retention | 200 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 4 kbits | 4 kbits | 4 kbits | 4 kbits | 4 kbits | 4 kbits |