EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-SOIC
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-SOIC
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 1065431-M95040-RMN6T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (512 x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC EEPROM 4KBIT SPI 20MHZ 8SOIC
IC EEPROM 4KBIT SPI 20MHZ 8SO
IC EEPROM 4KBIT SPI 20MHZ 8SO
EEPROM Memory IC 4Kbit SPI 20 MHz 8-SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 497-8678-6-ND | 1065431-M95040-RMN6TP | M95040-RMN6TP | M95040-RMN6TP | M95040-RMN6TP | M95040-RMN6TP |
| Product Name | Memory | Memory - EEPROM - M95040-RMN6TP | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SO | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |