STMicroelectronics, Inc. Memory M95040-RMC6TG

Description
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-UFDFPN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-UFDFPN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-15767-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-UFDFPN (2x3)

EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-15767-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-UFDFPN (2x3)

EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-15767-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-UFDFPN (2x3)

EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-UFDFPN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1320813-M95040-RMC6TG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1320813-M95040-RMC6TG
Integrated Circuits (ICs) - Memory - Memory 1320813-M95040-RMC6TG
Manufacturer: STMicroelectronics Win Source Part Number: 1320813-M95040-RMC6T G Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Voltage - Supply: 1.8V ~ 5.5V Supplier Device Package: 8-UFDFPN (2x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-UFDFN Exposed Pad Memory Format: EEPROM Clock Frequency: 20 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-15767-1,497-1576 7-2,497-15767-6,M950 40-RMC6TG-ND Base Product Number: M95040 RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1320813-M95040-RMC6TG
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8)
Voltage - Supply: 1.8V ~ 5.5V
Supplier Device Package: 8-UFDFPN (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-UFDFN Exposed Pad
Memory Format: EEPROM
Clock Frequency: 20 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 497-15767-1,497-15767-2,497-15767-6,M95040-RMC6TG-ND
Base Product Number: M95040
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
IC EEPROM 4KBIT SPI 8UFDFPN

IC EEPROM 4KBIT SPI 8UFDFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95040-RMC6TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95040-RMC6TG
Integrated Circuits (ICs) - Memory - Memory M95040-RMC6TG
IC EEPROM 4KBIT SPI 8UFDFPN

IC EEPROM 4KBIT SPI 8UFDFPN

Supplier's Site
Memory - M95040-RMC6TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit SPI 20 MHz 8-UFDFPN (2x3)

EEPROM Memory IC 4Kbit SPI 20 MHz 8-UFDFPN (2x3)

Buy Now Datasheet
IC EEPROM 4KBIT SPI 8UFDFPN

IC EEPROM 4KBIT SPI 8UFDFPN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-15767-2-ND 1320813-M95040-RMC6TG M95040-RMC6TG M95040-RMC6TG M95040-RMC6TG M95040-RMC6TG
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers
Memory - 585600-006-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT24C04TDI-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 4 kbits
View Details