4Kb EEPROM SPI 5MHz 8-DFN IC Product overview: M95040-RMB6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb, 5MHz, DFN. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, 5MHz, DFN, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95040-RMB6TG can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1065430-M95040-RMB6T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (512 x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-UFDFPN (2x3)
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-UFDFPN (2x3)
EEPROM Memory IC 4Kbit SPI 20 MHz 8-UFDFPN (2x3)
IC EEPROM 4KBIT SPI 8UFDFPN
IC EEPROM 4KBIT SPI 8UFDFPN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M95040-RMB6TG | 1065430-M95040-RMB6TG | 497-8710-2-ND | M95040-RMB6TG | M95040-RMB6TG | M95040-RMB6TG |
| Product Name | 4Kb 5MHz DFN Memory IC and Storage Component | Memory - EEPROM - M95040-RMB6TG | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; EEPROM, , Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 60 ns | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4 kbits | 4 kbits | 4 kbits | 4 kbits | ||
| Package Type | DFN | 8-UFDFPN (2x3) | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad |