STMicroelectronics, Inc. Memory M95040-RDW6TP

Description
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-8677-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-8677-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-8677-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - EEPROM - M95040-RDW6TP - 124137-M95040-RDW6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95040-RDW6TP
124137-M95040-RDW6TP
Memory - EEPROM - M95040-RDW6TP 124137-M95040-RDW6TP
Manufacturer: STMicroelectronics Win Source Part Number: 124137-M95040-RDW6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz

Manufacturer: STMicroelectronics
Win Source Part Number: 124137-M95040-RDW6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (512 x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz

Buy Now Datasheet
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics - 23AH3335 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
23AH3335
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics 23AH3335
EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:5MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage RoHS Compliant: Yes

EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:5MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 4KBIT SPI 20MHZ 8TSSOP

IC EEPROM 4KBIT SPI 20MHZ 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95040-RDW6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95040-RDW6TP
Integrated Circuits (ICs) - Memory - Memory M95040-RDW6TP
IC EEPROM 4KBIT SPI 20MHZ 8TSSOP

IC EEPROM 4KBIT SPI 20MHZ 8TSSOP

Supplier's Site
Memory - M95040-RDW6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit SPI 20 MHz 8-TSSOP

EEPROM Memory IC 4Kbit SPI 20 MHz 8-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-8677-6-ND 124137-M95040-RDW6TP 23AH3335 M95040-RDW6TP M95040-RDW6TP M95040-RDW6TP
Product Name Memory Memory - EEPROM - M95040-RDW6TP Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 8-TSSOP TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8 V ~ 5.5 V 8-TSSOP (0.173, 4.40mm Width) 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR3L128M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.25 ns
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
Memory - 8 925 304 335 XF - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-88735033X - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 35 ns
Density 16 kbits
View Details