STMicroelectronics, Inc. Memory M95040-DRMN8TP/K

Description
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-SO
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-16054-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-SO

EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-SO

Buy Now Datasheet
Memory - 497-16054-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-SO

EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-SO

Buy Now Datasheet
Memory - 497-16054-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-SO

EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1371485-M95040-DRMN8TP/K - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1371485-M95040-DRMN8TP/K
Integrated Circuits (ICs) - Memory - Memory 1371485-M95040-DRMN8TP/K
Win Source Part Number: 1371485-M95040-DRMN8 TP/K Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Base Product Number: M95040 Technology: EEPROM Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 5.5V Memory Type: Non-Volatile Memory Format: EEPROM Memory Size: 4Kbit Memory Organization: 512 x 8 Memory Interface: SPI Clock Frequency: 20 MHz Write Cycle Time - Word, Page: 4ms

Win Source Part Number: 1371485-M95040-DRMN8TP/K
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Base Product Number: M95040
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 4Kbit
Memory Organization: 512 x 8
Memory Interface: SPI
Clock Frequency: 20 MHz
Write Cycle Time - Word, Page: 4ms

Buy Now Datasheet
Memory - M95040-DRMN8TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit SPI 20 MHz 8-SO

EEPROM Memory IC 4Kbit SPI 20 MHz 8-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95040-DRMN8TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95040-DRMN8TP/K
Integrated Circuits (ICs) - Memory - Memory M95040-DRMN8TP/K
IC EEPROM 4KBIT SPI 20MHZ 8SO

IC EEPROM 4KBIT SPI 20MHZ 8SO

Supplier's Site
IC EEPROM 4KBIT SPI 20MHZ 8SO

IC EEPROM 4KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet
Eeprom, 4Kbit, -40 To 105Deg C Rohs Compliant Stmicroelectronics - 47AK6804 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 105Deg C Rohs Compliant Stmicroelectronics
47AK6804
Eeprom, 4Kbit, -40 To 105Deg C Rohs Compliant Stmicroelectronics 47AK6804
EEPROM, 4KBIT, -40 TO 105DEG C ROHS COMPLIANT: YES

EEPROM, 4KBIT, -40 TO 105DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-16054-1-ND 1371485-M95040-DRMN8TP/K M95040-DRMN8TP/K M95040-DRMN8TP/K M95040-DRMN8TP/K 47AK6804
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 4Kbit, -40 To 105Deg C Rohs Compliant Stmicroelectronics
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 9403ASDMQB - Rochester Electronics
Specs
Memory Category FIFO
Package Type DIP; DIP24
View Details
3 suppliers
Memory - 28375834 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT24C128WIGT-QQ - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 400 ns
Density 128 kbits
View Details