EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-MLP (2x3)
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-MLP (2x3)
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-MLP (2x3)
IC EEPROM 4KBIT SPI 20MHZ 8MLP
EEPROM Memory IC 4Kbit SPI 20 MHz 8-MLP (2x3)
IC EEPROM 4KBIT SPI 20MHZ 8MLP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 497-15365-1-ND | M95040-DRMF3TG/K | M95040-DRMF3TG/K | M95040-DRMF3TG/K |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | ||
| Supply Voltage | 1.8V ~ 5.5V | 1.8V ~ 5.5V | Surface Mount |