STMicroelectronics, Inc. Memory M95040-DRDW3TP/K

Description
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-14442-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-14442-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-14442-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 975982-M95040-DRDW3TP/K - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
975982-M95040-DRDW3TP/K
Integrated Circuits (ICs) - Memory 975982-M95040-DRDW3TP/K
Win Source Part Number: 975982-M95040-DRDW3T P/K Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: EEPROM Clock Frequency: 20 MHz Write Cycle Time - Word, Page: 4ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: STMicroelectronics Other Names: 497-14442-2,497-1444 2-1,497-14442-6 Base Product Number: M95040

Win Source Part Number: 975982-M95040-DRDW3TP/K
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8)
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 20 MHz
Write Cycle Time - Word, Page: 4ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: STMicroelectronics
Other Names: 497-14442-2,497-14442-1,497-14442-6
Base Product Number: M95040

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95040-DRDW3TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95040-DRDW3TP/K
Integrated Circuits (ICs) - Memory - Memory M95040-DRDW3TP/K
IC EEPROM 4KBIT SPI 20MHZ 8TSSOP

IC EEPROM 4KBIT SPI 20MHZ 8TSSOP

Supplier's Site
Memory - M95040-DRDW3TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit SPI 20 MHz 8-TSSOP

EEPROM Memory IC 4Kbit SPI 20 MHz 8-TSSOP

Buy Now Datasheet
IC EEPROM 4KBIT SPI 20MHZ 8TSSOP

IC EEPROM 4KBIT SPI 20MHZ 8TSSOP

Supplier's Site Datasheet
IC EEPROM 4KBIT SPI 20MHZ 8TSSOP

IC EEPROM 4KBIT SPI 20MHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-14442-6-ND 975982-M95040-DRDW3TP/K M95040-DRDW3TP/K M95040-DRDW3TP/K M95040-DRDW3TP/K M95040-DRDW3TP/K
Product Name Memory Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) 8-TSSOP (0.173", 4.40mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 593995-002-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT24C08WI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 8 kbits
View Details