STMicroelectronics, Inc. Memory M95020-RDW6TP

Description
EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-8673-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-8673-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-8673-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - EEPROM - M95020-RDW6TP - 806362-M95020-RDW6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95020-RDW6TP
806362-M95020-RDW6TP
Memory - EEPROM - M95020-RDW6TP 806362-M95020-RDW6TP
Manufacturer: STMicroelectronics Win Source Part Number: 806362-M95020-RDW6TP Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 20MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V Part Number Series: M95020

Manufacturer: STMicroelectronics
Win Source Part Number: 806362-M95020-RDW6TP
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 20MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V
Part Number Series: M95020

Buy Now
IC EEPROM 2KBIT SPI 20MHZ 8TSSOP

IC EEPROM 2KBIT SPI 20MHZ 8TSSOP

Supplier's Site Datasheet
Memory - M95020-RDW6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit SPI 20 MHz 8-TSSOP

EEPROM Memory IC 2Kbit SPI 20 MHz 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95020-RDW6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95020-RDW6TP
Integrated Circuits (ICs) - Memory - Memory M95020-RDW6TP
IC EEPROM 2KBIT SPI 20MHZ 8TSSOP

IC EEPROM 2KBIT SPI 20MHZ 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-8673-6-ND 806362-M95020-RDW6TP M95020-RDW6TP M95020-RDW6TP M95020-RDW6TP
Product Name Memory Memory - EEPROM - M95020-RDW6TP Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details