Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1175505-M95020-MN6T
Packaging: Tape and Reel
Frequency: 10 MHz
Operating Supply Voltage: 5 V
Interface: SPI, Serial
Access Time: 60 ns
Density: 2 kb
Number of Pins: 8
Categories: Custom Parts
Alternative Parts (Cross-Reference): M95020MN6T;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 5 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1175505-M95020-MN6T |
| Product Name | Custom Parts - Custom Parts (J - M) - M95020-MN6T |