STMicroelectronics Custom Parts - Custom Parts (J - M) - M95020-MN3TP/S M95020-MN3TP/S

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209200-M95020-MN3TP /S Frequency: 5 MHz Operating Supply Voltage: 5 V Interface: SPI, Serial Access Time: 60 ns Density: 2 kb Number of Pins: 8 Categories: Custom Parts Max Frequency: 5 MHz Alternative Parts (Cross-Reference): M95020-MN3TP-S; M95020-MN3TPS; M95020MN3TP/S; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 125 °C Nominal Supply Current: 3 mA
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209200-M95020-MN3TP /S Frequency: 5 MHz Operating Supply Voltage: 5 V Interface: SPI, Serial Access Time: 60 ns Density: 2 kb Number of Pins: 8 Categories: Custom Parts Max Frequency: 5 MHz Alternative Parts (Cross-Reference): M95020-MN3TP-S; M95020-MN3TPS; M95020MN3TP/S; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 125 °C Nominal Supply Current: 3 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - M95020-MN3TP/S - 1209200-M95020-MN3TP/S - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - M95020-MN3TP/S
1209200-M95020-MN3TP/S
Custom Parts - Custom Parts (J - M) - M95020-MN3TP/S 1209200-M95020-MN3TP/S
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209200-M95020-MN3TP /S Frequency: 5 MHz Operating Supply Voltage: 5 V Interface: SPI, Serial Access Time: 60 ns Density: 2 kb Number of Pins: 8 Categories: Custom Parts Max Frequency: 5 MHz Alternative Parts (Cross-Reference): M95020-MN3TP-S; M95020-MN3TPS; M95020MN3TP/S; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 125 °C Nominal Supply Current: 3 mA

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1209200-M95020-MN3TP/S
Frequency: 5 MHz
Operating Supply Voltage: 5 V
Interface: SPI, Serial
Access Time: 60 ns
Density: 2 kb
Number of Pins: 8
Categories: Custom Parts
Max Frequency: 5 MHz
Alternative Parts (Cross-Reference): M95020-MN3TP-S; M95020-MN3TPS; M95020MN3TP/S;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 125 °C
Nominal Supply Current: 3 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1209200-M95020-MN3TP/S
Product Name Custom Parts - Custom Parts (J - M) - M95020-MN3TP/S
Unlock Full Specs
to access all available technical data