STMicroelectronics, Inc. Memory M95010-WMN6TP

Description
EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-8672-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - 497-8672-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - 497-8672-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - EEPROM - M95010-WMN6TP - 021025-M95010-WMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95010-WMN6TP
021025-M95010-WMN6TP
Memory - EEPROM - M95010-WMN6TP 021025-M95010-WMN6TP
Manufacturer: STMicroelectronics Win Source Part Number: 021025-M95010-WMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 021025-M95010-WMN6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1Kb 10MHz 5.5V SOIC Memory IC and Storage Component
774-M95010-WMN6TP
1Kb 10MHz 5.5V SOIC Memory IC and Storage Component 774-M95010-WMN6TP
1Kb SPI EEPROM, 10MHz, 35ns Access, SOIC, 5.5V Product overview: M95010-WMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb, 10MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, 10MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95010-WMN6TP can be used for catalog matching and distributor lookup.

1Kb SPI EEPROM, 10MHz, 35ns Access, SOIC, 5.5V Product overview: M95010-WMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb, 10MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, 10MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95010-WMN6TP can be used for catalog matching and distributor lookup.

Supplier's Site
IC EEPROM 1KBIT SPI 20MHZ 8SO

IC EEPROM 1KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet
Memory - M95010-WMN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 1Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics - 23AH3333 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
23AH3333
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics 23AH3333
EEPROM, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes

EEPROM, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95010-WMN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95010-WMN6TP
Integrated Circuits (ICs) - Memory - Memory M95010-WMN6TP
IC EEPROM 1KBIT SPI 20MHZ 8SOIC

IC EEPROM 1KBIT SPI 20MHZ 8SOIC

Supplier's Site
IC EEPROM 1KBIT SPI 20MHZ 8SO

IC EEPROM 1KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-8672-2-ND 021025-M95010-WMN6TP 774-M95010-WMN6TP M95010-WMN6TP M95010-WMN6TP 23AH3333 M95010-WMN6TP M95010-WMN6TP
Product Name Memory Memory - EEPROM - M95010-WMN6TP 1Kb 10MHz 5.5V SOIC Memory IC and Storage Component Memory Memory Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" 8-SO SOIC; 8-SOIC (0.154\", 3.90mm Width) NSOIC SOIC SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 2.5V ~ 5.5V 2.5 V ~ 5.5 V -3.3V; 2.5 2.5V ~ 5.5V -40degC ~ 85degC (TA) 2.5V ~ 5.5V
Access Time 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - CAT24C01YI-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details