STMicroelectronics, Inc. Memory - EEPROM - M95010-WDW6TP M95010-WDW6TP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 021024-M95010-WDW6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 021024-M95010-WDW6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M95010-WDW6TP - 021024-M95010-WDW6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95010-WDW6TP
021024-M95010-WDW6TP
Memory - EEPROM - M95010-WDW6TP 021024-M95010-WDW6TP
Manufacturer: STMicroelectronics Win Source Part Number: 021024-M95010-WDW6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz

Manufacturer: STMicroelectronics
Win Source Part Number: 021024-M95010-WDW6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz

Buy Now Datasheet
Singapore, Singapore
1Kb 10MHz TSSOP Memory IC and Storage Component
774-M95010-WDW6TP
1Kb 10MHz TSSOP Memory IC and Storage Component 774-M95010-WDW6TP
1Kb SPI EEPROM, 10MHz, 60ns Access, TSSOP Product overview: M95010-WDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb, 10MHz, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, 10MHz, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95010-WDW6TP can be used for catalog matching and distributor lookup.

1Kb SPI EEPROM, 10MHz, 60ns Access, TSSOP Product overview: M95010-WDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb, 10MHz, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, 10MHz, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95010-WDW6TP can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 497-8671-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-8671-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-8671-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
IC EEPROM 1KBIT 10MHZ 8TSSOP - 761-M95010-WDW6TP - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 1KBIT 10MHZ 8TSSOP
761-M95010-WDW6TP
IC EEPROM 1KBIT 10MHZ 8TSSOP 761-M95010-WDW6TP
IC EEPROM 1KBIT 10MHZ 8TSSOP

IC EEPROM 1KBIT 10MHZ 8TSSOP

Supplier's Site
Memory - M95010-WDW6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit SPI 20 MHz 8-TSSOP

EEPROM Memory IC 1Kbit SPI 20 MHz 8-TSSOP

Buy Now Datasheet
Eeprom, 1Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics - 54AH6693 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics
54AH6693
Eeprom, 1Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics 54AH6693
EEPROM, 1KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 1KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
IC EEPROM 1KBIT SPI 20MHZ 8TSSOP

IC EEPROM 1KBIT SPI 20MHZ 8TSSOP

Supplier's Site Datasheet
Memory >> EEPROM - M95010-WDW6TP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
M95010-WDW6TP
Memory >> EEPROM M95010-WDW6TP
1Kbit SPI TSSOP-8 EEPROM ROHS

1Kbit SPI TSSOP-8 EEPROM ROHS

Supplier's Site Datasheet
IC EEPROM 1KBIT SPI 20MHZ 8TSSOP

IC EEPROM 1KBIT SPI 20MHZ 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95010-WDW6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95010-WDW6TP
Integrated Circuits (ICs) - Memory - Memory M95010-WDW6TP
IC EEPROM 1KBIT SPI 20MHZ 8TSSOP

IC EEPROM 1KBIT SPI 20MHZ 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 021024-M95010-WDW6TP 774-M95010-WDW6TP 497-8671-6-ND 761-M95010-WDW6TP M95010-WDW6TP 54AH6693 M95010-WDW6TP M95010-WDW6TP M95010-WDW6TP M95010-WDW6TP
Product Name Memory - EEPROM - M95010-WDW6TP 1Kb 10MHz TSSOP Memory IC and Storage Component Memory IC EEPROM 1KBIT 10MHZ 8TSSOP Memory Eeprom, 1Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics Memory Memory >> EEPROM Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; 8-TSSOP (0.173, 4.40mm Width) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) 8-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP SSOP; TSSOP
Supply Voltage 2.5 V ~ 5.5 V -3.3V; 2.5 2.5V ~ 5.5V 5V; 5V 2.5V ~ 5.5V 2.5V ~ 5.5V 2.5V~5.5V -40degC ~ 85degC (TA)
Access Time 20 ns 35 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - 40060283 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71016S12Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details