STMicroelectronics, Inc. Memory M95010-RDW6TP

Description
EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-M95010-RDW6TPCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-M95010-RDW6TPDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-M95010-RDW6TPTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - EEPROM - M95010-RDW6TP - 021023-M95010-RDW6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95010-RDW6TP
021023-M95010-RDW6TP
Memory - EEPROM - M95010-RDW6TP 021023-M95010-RDW6TP
Manufacturer: STMicroelectronics Win Source Part Number: 021023-M95010-RDW6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 021023-M95010-RDW6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC EEPROM 1KBIT SPI 20MHZ 8TSSOP

IC EEPROM 1KBIT SPI 20MHZ 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95010-RDW6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95010-RDW6TP
Integrated Circuits (ICs) - Memory - Memory M95010-RDW6TP
IC EEPROM 1KBIT SPI 20MHZ 8TSSOP

IC EEPROM 1KBIT SPI 20MHZ 8TSSOP

Supplier's Site
Memory - M95010-RDW6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit SPI 20 MHz 8-TSSOP

EEPROM Memory IC 1Kbit SPI 20 MHz 8-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-M95010-RDW6TPCT-ND 021023-M95010-RDW6TP M95010-RDW6TP M95010-RDW6TP M95010-RDW6TP
Product Name Memory Memory - EEPROM - M95010-RDW6TP Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 8-TSSOP SSOP; TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8 V ~ 5.5 V -40degC ~ 85degC (TA) 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 1 kbits
View Details