STMicroelectronics, Inc. 4Kb 2MHz 5.5V SOIC Memory IC and Storage Component M93S66-WMN6TP

Description
4Kb EEPROM, Serial MICROWIRE, 2MHz, SOIC, 2.5-5.5V Product overview: M93S66-WMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb, 2MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, 2MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93S66-WMN6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4Kb EEPROM, Serial MICROWIRE, 2MHz, SOIC, 2.5-5.5V Product overview: M93S66-WMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb, 2MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, 2MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93S66-WMN6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4Kb 2MHz 5.5V SOIC Memory IC and Storage Component
774-M93S66-WMN6TP
4Kb 2MHz 5.5V SOIC Memory IC and Storage Component 774-M93S66-WMN6TP
4Kb EEPROM, Serial MICROWIRE, 2MHz, SOIC, 2.5-5.5V Product overview: M93S66-WMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb, 2MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, 2MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93S66-WMN6TP can be used for catalog matching and distributor lookup.

4Kb EEPROM, Serial MICROWIRE, 2MHz, SOIC, 2.5-5.5V Product overview: M93S66-WMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb, 2MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, 2MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93S66-WMN6TP can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - M93S66-WMN6TP - 007644-M93S66-WMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M93S66-WMN6TP
007644-M93S66-WMN6TP
Memory - EEPROM - M93S66-WMN6TP 007644-M93S66-WMN6TP
Manufacturer: STMicroelectronics Win Source Part Number: 007644-M93S66-WMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (256 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 007644-M93S66-WMN6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (256 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 497-8668-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - 497-8668-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - 497-8668-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M93S66-WMN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M93S66-WMN6TP
Integrated Circuits (ICs) - Memory - Memory M93S66-WMN6TP
IC EEPROM 4KBIT SPI 2MHZ 8SOIC

IC EEPROM 4KBIT SPI 2MHZ 8SOIC

Supplier's Site
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics - 23AH3332 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
23AH3332
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics 23AH3332
EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:256 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:256 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 4KBIT SPI 2MHZ 8SO

IC EEPROM 4KBIT SPI 2MHZ 8SO

Supplier's Site Datasheet
IC EEPROM 4KBIT SPI 2MHZ 8SO

IC EEPROM 4KBIT SPI 2MHZ 8SO

Supplier's Site Datasheet
Memory - M93S66-WMN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit SPI 2 MHz 8-SOIC

EEPROM Memory IC 4Kbit SPI 2 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M93S66-WMN6TP 007644-M93S66-WMN6TP 497-8668-2-ND M93S66-WMN6TP 23AH3332 M93S66-WMN6TP M93S66-WMN6TP M93S66-WMN6TP
Product Name 4Kb 2MHz 5.5V SOIC Memory IC and Storage Component Memory - EEPROM - M93S66-WMN6TP Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics Memory Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 200 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4 kbits 4 kbits 4 kbits 4 kbits 4 kbits 4 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
 - 93415FM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CDFP16
View Details
3 suppliers
Memory - 457780-4830 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AT24CS08-XHM-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 8 kbits
View Details