1Kb EEPROM, MICROWIRE Serial, 2MHz, 5.5V, SOIC Product overview: M93S46-WMN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb, 2MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, 2MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93S46-WMN6P can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 1065426-M93S46-WMN6P
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (64 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC EEPROM 1KBIT SPI 2MHZ 8SOIC
EEPROM Memory IC 1Kbit SPI 2 MHz 8-SOIC
EEPROM, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 1KBIT SPI 2MHZ 8SO
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1907629P | 1907629 | 774-M93S46-WMN6P | 497-8596-5-ND | 1065426-M93S46-WMN6P | M93S46-WMN6P | M93S46-WMN6P | 24M5194 | M93S46-WMN6P |
| Product Name | EEPROM | EEPROM | 1Kb 2MHz 5.5V SOIC Memory IC and Storage Component | Memory | Memory - EEPROM - M93S46-WMN6P | Integrated Circuits (ICs) - Memory - Memory | Memory | Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM |
| Density | 8 kbits | 1 kbits | 1 kbits | 1 kbits | 1 kbits | 1 kbits | 1 kbits | ||
| Package Type | SOIC; SOIC | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SO | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |||
| Pins | 8 | 8 | 8 | 8 | |||||
| Number of Words | 128 k |