STMicroelectronics, Inc. Memory M93C86-WMN6TP

Description
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-8665-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - 497-8665-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - 497-8665-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
EEPROM - 6862340 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6862340
EEPROM 6862340
EEPROM Microwire 16KBit SOIC8

EEPROM Microwire 16KBit SOIC8

Supplier's Site
EEPROM - 6862340P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6862340P
EEPROM 6862340P
EEPROM Microwire 16KBit SOIC8

EEPROM Microwire 16KBit SOIC8

Supplier's Site
EEPROM - 1657692 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1657692
EEPROM 1657692
EEPROM Microwire 16KBit SOIC8

EEPROM Microwire 16KBit SOIC8

Supplier's Site
Singapore, Singapore
16Kb 2MHz 5V SOIC Memory IC and Storage Component
774-M93C86-WMN6TP
16Kb 2MHz 5V SOIC Memory IC and Storage Component 774-M93C86-WMN6TP
16Kb EEPROM, Serial MICROWIRE, 2MHz, SOIC, 5V Product overview: M93C86-WMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Kb, 2MHz, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Kb, 2MHz, 5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93C86-WMN6TP can be used for catalog matching and distributor lookup.

16Kb EEPROM, Serial MICROWIRE, 2MHz, SOIC, 5V Product overview: M93C86-WMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Kb, 2MHz, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Kb, 2MHz, 5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93C86-WMN6TP can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - M93C86-WMN6TP - 021021-M93C86-WMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M93C86-WMN6TP
021021-M93C86-WMN6TP
Memory - EEPROM - M93C86-WMN6TP 021021-M93C86-WMN6TP
Manufacturer: STMicroelectronics Win Source Part Number: 021021-M93C86-WMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8, 1K x 16) Family Name: M93C86-W Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Alternative Parts (Cross-Reference): FM93CS86ALZM8; FM93C86ALEM8X; AT93C86-10SX-2.7; Introduction Date: January 01, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 021021-M93C86-WMN6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8, 1K x 16)
Family Name: M93C86-W
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Alternative Parts (Cross-Reference): FM93CS86ALZM8; FM93C86ALEM8X; AT93C86-10SX-2.7;
Introduction Date: January 01, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - M93C86-WMN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Microwire 2 MHz 8-SOIC

EEPROM Memory IC 16Kbit Microwire 2 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 16KBIT SPI 2MHZ 8SO

IC EEPROM 16KBIT SPI 2MHZ 8SO

Supplier's Site Datasheet
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics - 07AH6832 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
07AH6832
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics 07AH6832
EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M93C86-WMN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M93C86-WMN6TP
Integrated Circuits (ICs) - Memory - Memory M93C86-WMN6TP
IC EEPROM 16KBIT MICROWIRE 8SOIC

IC EEPROM 16KBIT MICROWIRE 8SOIC

Supplier's Site
Memory >> EEPROM - M93C86-WMN6TP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
M93C86-WMN6TP
Memory >> EEPROM M93C86-WMN6TP
16Kbit SPI SOIC-8 EEPROM ROHS

16Kbit SPI SOIC-8 EEPROM ROHS

Supplier's Site Datasheet
IC EEPROM 16KBIT SPI 2MHZ 8SO

IC EEPROM 16KBIT SPI 2MHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-8665-2-ND 6862340 6862340P 774-M93C86-WMN6TP 021021-M93C86-WMN6TP M93C86-WMN6TP M93C86-WMN6TP 07AH6832 M93C86-WMN6TP M93C86-WMN6TP M93C86-WMN6TP
Product Name Memory EEPROM EEPROM 16Kb 2MHz 5V SOIC Memory IC and Storage Component Memory - EEPROM - M93C86-WMN6TP Memory Memory Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics Integrated Circuits (ICs) - Memory - Memory Memory >> EEPROM Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; SOIC 8-SO SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC SOIC
Supply Voltage 2.5V ~ 5.5V 5.5 v, 2.5 v -3.3V; 2.5 2.5 V ~ 5.5 V 2.5V ~ 5.5V 2.5V ~ 5.5V -40degC ~ 85degC (TA) 2.5V~5.5V
Access Time 200 ns 200 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details