STMicroelectronics, Inc. Memory - Unclassified Memory - M93C86-WMN6P M93C86-WMN6P

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1211228-M93C86-WMN6P Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 2.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8, 1K x 16) Family Name: M93C86-W Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.st.com Clock Frequency: 2MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SO Alternative Parts (Cross-Reference): FM93CS86ALZM8; AT93C86-10SX-2.7; AT93C86-10SJ-2.7; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1211228-M93C86-WMN6P Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 2.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8, 1K x 16) Family Name: M93C86-W Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.st.com Clock Frequency: 2MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SO Alternative Parts (Cross-Reference): FM93CS86ALZM8; AT93C86-10SX-2.7; AT93C86-10SJ-2.7; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - M93C86-WMN6P - 1211228-M93C86-WMN6P - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - M93C86-WMN6P
1211228-M93C86-WMN6P
Memory - Unclassified Memory - M93C86-WMN6P 1211228-M93C86-WMN6P
Manufacturer: STMicroelectronics Win Source Part Number: 1211228-M93C86-WMN6P Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 2.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8, 1K x 16) Family Name: M93C86-W Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.st.com Clock Frequency: 2MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SO Alternative Parts (Cross-Reference): FM93CS86ALZM8; AT93C86-10SX-2.7; AT93C86-10SJ-2.7; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1211228-M93C86-WMN6P
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 2.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8, 1K x 16)
Family Name: M93C86-W
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.st.com
Clock Frequency: 2MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-SO
Alternative Parts (Cross-Reference): FM93CS86ALZM8; AT93C86-10SX-2.7; AT93C86-10SJ-2.7;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
EEPROM - 7147601 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
7147601
EEPROM 7147601
EEPROM Serial-Microwire, 16K-Bit, SOIC8

EEPROM Serial-Microwire, 16K-Bit, SOIC8

Supplier's Site
EEPROM - 7147601P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
7147601P
EEPROM 7147601P
EEPROM Serial-Microwire, 16K-Bit, SOIC8

EEPROM Serial-Microwire, 16K-Bit, SOIC8

Supplier's Site
EEPROM - 1686891 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1686891
EEPROM 1686891
EEPROM Serial-Microwire, 16K-Bit, SOIC8

EEPROM Serial-Microwire, 16K-Bit, SOIC8

Supplier's Site
Singapore, Singapore
16Kb 2MHz 5.5V SOIC Memory IC and Storage Component
774-M93C86-WMN6P
16Kb 2MHz 5.5V SOIC Memory IC and Storage Component 774-M93C86-WMN6P
16Kb MICROWIRE EEPROM, 2MHz, 200ns, SOIC, 5.5V Product overview: M93C86-WMN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Kb, 2MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Kb, 2MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93C86-WMN6P can be used for catalog matching and distributor lookup.

16Kb MICROWIRE EEPROM, 2MHz, 200ns, SOIC, 5.5V Product overview: M93C86-WMN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Kb, 2MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Kb, 2MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93C86-WMN6P can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 497-4927-5-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 16KBIT SPI 2MHZ 8SO

IC EEPROM 16KBIT SPI 2MHZ 8SO

Supplier's Site Datasheet
Memory - M93C86-WMN6P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Microwire 2 MHz 8-SOIC

EEPROM Memory IC 16Kbit Microwire 2 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 16KBIT SPI 2MHZ 8SO

IC EEPROM 16KBIT SPI 2MHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M93C86-WMN6P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M93C86-WMN6P
Integrated Circuits (ICs) - Memory - Memory M93C86-WMN6P
IC EEPROM 16KBIT MICROWIRE 8SOIC

IC EEPROM 16KBIT MICROWIRE 8SOIC

Supplier's Site
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics - 24M5193 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
24M5193
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics 24M5193
EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit / 1K x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit / 1K x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1211228-M93C86-WMN6P 7147601 7147601P 774-M93C86-WMN6P 497-4927-5-ND M93C86-WMN6P M93C86-WMN6P M93C86-WMN6P M93C86-WMN6P 24M5193
Product Name Memory - Unclassified Memory - M93C86-WMN6P EEPROM EEPROM 16Kb 2MHz 5.5V SOIC Memory IC and Storage Component Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC SOIC; SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 2.5 V ~ 5.5 V 5.5 v, 2.5 v -3.3V; 2.5 2.5V ~ 5.5V 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 2437530 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Logic - FIFOs Memory - 67413J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 25 MHz
Operating Current 240 mA
View Details