EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-SOIC
1KX16 MICROWIRE BUS SERIAL EEPROM, PDSO8, 0.150 INCH, PLASTIC, SOP-8 Product overview: M93C86-WMN6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93C86-WMN6 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1379021-M93C86-WMN6
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tube
Product Status: Obsolete
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: M93C86
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.5V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 16Kbit
Memory Organization: 2K x 8, 1K x 16
Memory Interface: Microwire
Clock Frequency: 2 MHz
Write Cycle Time - Word, Page: 5ms
IC EEPROM 16KBIT MICROWIRE 8SOIC
EEPROM Memory IC 16Kbit Microwire 2 MHz 8-SOIC
IC EEPROM 16KBIT SPI 2MHZ 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 497-1937-5-ND | 774-M93C86-WMN6 | 1379021-M93C86-WMN6 | M93C86-WMN6 | M93C86-WMN6 | M93C86-WMN6 |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Supply Voltage | 2.5V ~ 5.5V | 5 | 2.5V ~ 5.5V | Surface Mount | 2.5V ~ 5.5V | |
| Number of Words | 1024 k |