16 Kbit (8-bit or 16-bit wide) MICROWIRE serial access EEPROM Product overview: M93C86-WDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93C86-WDW6TP can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 113766-M93C86-WDW6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8, 1K x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-TSSOP
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-TSSOP
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-TSSOP
EEPROM Memory IC 16Kbit Microwire 2 MHz 8-TSSOP
IC EEPROM 16KBIT SPI 2MHZ 8TSSOP
IC EEPROM 16KBIT MIC WIRE 8TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M93C86-WDW6TP | 113766-M93C86-WDW6TP | 497-8664-1-ND | M93C86-WDW6TP | M93C86-WDW6TP | M93C86-WDW6TP |
| Product Name | 8-bit 16-bit Memory IC and Storage Component | Memory - EEPROM - M93C86-WDW6TP | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 200 ns | |||||
| Data Retention | 200 years | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16 kbits | 16 kbits | 16 kbits | 16 kbits |