STMicroelectronics Memory - EEPROM - M93C86-WBN6 M93C86-WBN6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 073058-M93C86-WBN6 Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 16Kb (2K x 8, 1K x 16) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 073058-M93C86-WBN6 Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 16Kb (2K x 8, 1K x 16) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M93C86-WBN6 - 073058-M93C86-WBN6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M93C86-WBN6
073058-M93C86-WBN6
Memory - EEPROM - M93C86-WBN6 073058-M93C86-WBN6
Manufacturer: STMicroelectronics Win Source Part Number: 073058-M93C86-WBN6 Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 16Kb (2K x 8, 1K x 16) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz

Manufacturer: STMicroelectronics
Win Source Part Number: 073058-M93C86-WBN6
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 16Kb (2K x 8, 1K x 16)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz

Buy Now Datasheet
DIP Memory IC and Storage Component - 774-M93C86-WBN6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Memory IC and Storage Component
774-M93C86-WBN6
DIP Memory IC and Storage Component 774-M93C86-WBN6
1KX16 MICROWIRE BUS SERIAL EEPROM, PDIP8, PLASTIC, DIP-8 Product overview: M93C86-WBN6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93C86-WBN6 can be used for catalog matching and distributor lookup.

1KX16 MICROWIRE BUS SERIAL EEPROM, PDIP8, PLASTIC, DIP-8 Product overview: M93C86-WBN6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93C86-WBN6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 073058-M93C86-WBN6 774-M93C86-WBN6
Product Name Memory - EEPROM - M93C86-WBN6 DIP Memory IC and Storage Component
Memory Category EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type DIP; 8-PDIP
Supply Voltage 2.5 V ~ 5.5 V 5
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT24AA02WGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 400 ns
Density 2 kbits
View Details
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details