STMicroelectronics, Inc. Memory M93C86-RMN3TP/K

Description
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-M93C86-RMN3TP/KTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - 497-M93C86-RMN3TP/KCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - 497-M93C86-RMN3TP/KDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1371453-M93C86-RMN3TP/K - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1371453-M93C86-RMN3TP/K
Integrated Circuits (ICs) - Memory - Memory 1371453-M93C86-RMN3TP/K
Win Source Part Number: 1371453-M93C86-RMN3T P/K Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: M93C86 Technology: EEPROM Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 5.5V Memory Type: Non-Volatile Memory Format: EEPROM Memory Size: 16Kbit Memory Organization: 2K x 8, 1K x 16 Memory Interface: Microwire Clock Frequency: 2 MHz Write Cycle Time - Word, Page: 5ms

Win Source Part Number: 1371453-M93C86-RMN3TP/K
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: M93C86
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 16Kbit
Memory Organization: 2K x 8, 1K x 16
Memory Interface: Microwire
Clock Frequency: 2 MHz
Write Cycle Time - Word, Page: 5ms

Buy Now Datasheet
Singapore, Singapore
Automotive 5.5V Memory IC and Storage Component
774-M93C86-RMN3TP/K
Automotive 5.5V Memory IC and Storage Component 774-M93C86-RMN3TP/K
16-Kbit Serial EEPROM, 1.8-5.5V, 125°C, AEC-Q100 Product overview: M93C86-RMN3TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93C86-RMN3TP/K can be used for catalog matching and distributor lookup.

16-Kbit Serial EEPROM, 1.8-5.5V, 125°C, AEC-Q100 Product overview: M93C86-RMN3TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93C86-RMN3TP/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M93C86-RMN3TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Microwire 2 MHz 8-SOIC

EEPROM Memory IC 16Kbit Microwire 2 MHz 8-SOIC

Buy Now Datasheet
Eeprom, Aec-Q100, 16Kbit, -40To125Deg C; Memory Size Stmicroelectronics - 25AH9918 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 16Kbit, -40To125Deg C; Memory Size Stmicroelectronics
25AH9918
Eeprom, Aec-Q100, 16Kbit, -40To125Deg C; Memory Size Stmicroelectronics 25AH9918
EEPROM, AEC-Q100, 16KBIT, -40TO125DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit / 1K x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

EEPROM, AEC-Q100, 16KBIT, -40TO125DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit / 1K x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M93C86-RMN3TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M93C86-RMN3TP/K
Integrated Circuits (ICs) - Memory - Memory M93C86-RMN3TP/K
IC EEPROM 16KBIT MICROWIRE 8SOIC

IC EEPROM 16KBIT MICROWIRE 8SOIC

Supplier's Site
IC EEPROM 16KBIT SPI 2MHZ 8SO

IC EEPROM 16KBIT SPI 2MHZ 8SO

Supplier's Site Datasheet
IC EEPROM 16KBIT SPI 2MHZ 8SO

IC EEPROM 16KBIT SPI 2MHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-M93C86-RMN3TP/KTR-ND 1371453-M93C86-RMN3TP/K 774-M93C86-RMN3TP/K M93C86-RMN3TP/K 25AH9918 M93C86-RMN3TP/K M93C86-RMN3TP/K M93C86-RMN3TP/K
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Automotive 5.5V Memory IC and Storage Component Memory Eeprom, Aec-Q100, 16Kbit, -40To125Deg C; Memory Size Stmicroelectronics Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V
Cycle Time 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 40060541 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT24C128ZGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 400 ns
Density 128 kbits
View Details
Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details