Manufacturer: STMicroelectronics
Win Source Part Number: 021020-M93C86-MN6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8, 1K x 16)
Family Name: M93C86
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Alternative Parts (Cross-Reference): AT93C86-10SI-2.7 SL383; AT93C86-10SE-2.7; FM93CS86AEM8; IS93C86A-2GRLI;
Introduction Date: March 23, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
1K X 16 MICROWIRE BUS SERIAL EEPROM, PDSO8, 0.150 INCH, ROHS COMPLIANT, PLASTIC, SOP-8 Product overview: M93C86-MN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93C86-MN6TP can be used for catalog matching and distributor lookup.
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-SOIC
IC EEPROM 16KBIT SPI 2MHZ 8SO
EEPROM Memory IC 16Kbit Microwire 2 MHz 8-SOIC
IC EEPROM 16KBIT MICROWIRE 8SOIC
IC EEPROM 16KBIT SPI 2MHZ 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 021020-M93C86-MN6TP | 774-M93C86-MN6TP | 497-8663-2-ND | M93C86-MN6TP | M93C86-MN6TP | M93C86-MN6TP | M93C86-MN6TP |
| Product Name | Memory - EEPROM - M93C86-MN6TP | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; Non-Volatile, , EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 8-SO | SOIC; SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) | |
| Supply Voltage | 4.5 V ~ 5.5 V | -4.5V; 4.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | -40degC ~ 85degC (TA) | 4.5V ~ 5.5V | |
| Access Time | 200 ns |