STMicroelectronics 3.3V 5V Memory IC and Storage Component M93C76-WMN3TP/S

Description
EEPROM Serial-Microwire 8K-bit 1K x 8/512 x 16 3.3V/5V 8-Pin SO N T/R Product overview: M93C76-WMN3TP/S from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93C76-WMN3TP/S can be used for catalog matching and distributor lookup.
Request a Quote
Description
EEPROM Serial-Microwire 8K-bit 1K x 8/512 x 16 3.3V/5V 8-Pin SO N T/R Product overview: M93C76-WMN3TP/S from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93C76-WMN3TP/S can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.3V 5V Memory IC and Storage Component - 774-M93C76-WMN3TP/S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 5V Memory IC and Storage Component
774-M93C76-WMN3TP/S
3.3V 5V Memory IC and Storage Component 774-M93C76-WMN3TP/S
EEPROM Serial-Microwire 8K-bit 1K x 8/512 x 16 3.3V/5V 8-Pin SO N T/R Product overview: M93C76-WMN3TP/S from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93C76-WMN3TP/S can be used for catalog matching and distributor lookup.

EEPROM Serial-Microwire 8K-bit 1K x 8/512 x 16 3.3V/5V 8-Pin SO N T/R Product overview: M93C76-WMN3TP/S from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93C76-WMN3TP/S can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - M93C76-WMN3TP/S - 958218-M93C76-WMN3TP/S - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M93C76-WMN3TP/S
958218-M93C76-WMN3TP/S
Memory - EEPROM - M93C76-WMN3TP/S 958218-M93C76-WMN3TP/S
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958218-M93C76-WMN3TP /S Packaging: Tape and Reel Frequency: 2 MHz Interface: Serial Access Time: 200 ns Density: 8 kb Number of Pins: 8 Categories: EEPROM Alternative Parts (Cross-Reference): M93C76-WMN3TP/SM93C7 6-WMN3TP-S; M93C76-WMN3TPS; M93C76WMN3TPS; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V Nominal Supply Current: 2 mA

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958218-M93C76-WMN3TP/S
Packaging: Tape and Reel
Frequency: 2 MHz
Interface: Serial
Access Time: 200 ns
Density: 8 kb
Number of Pins: 8
Categories: EEPROM
Alternative Parts (Cross-Reference): M93C76-WMN3TP/SM93C76-WMN3TP-S; M93C76-WMN3TPS; M93C76WMN3TPS;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.5 V
Nominal Supply Current: 2 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M93C76-WMN3TP/S 958218-M93C76-WMN3TP/S
Product Name 3.3V 5V Memory IC and Storage Component Memory - EEPROM - M93C76-WMN3TP/S
Memory Category EEPROM EEPROM
Access Time 200 ns 200 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 8 kbits 8 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
BGA Memory IC and Storage Component - 736-PCI7402ZHK - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 C (32 F)
Package Type BGA; BGA
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers