STMicroelectronics, Inc. 8-bit 16-bit Memory IC and Storage Component M93C66-RMC6TG

Description
4 Kbit (8-bit or 16-bit wide) MICROWIRE serial access EEPROM Product overview: M93C66-RMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93C66-RMC6TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Kbit (8-bit or 16-bit wide) MICROWIRE serial access EEPROM Product overview: M93C66-RMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93C66-RMC6TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 16-bit Memory IC and Storage Component
774-M93C66-RMC6TG
8-bit 16-bit Memory IC and Storage Component 774-M93C66-RMC6TG
4 Kbit (8-bit or 16-bit wide) MICROWIRE serial access EEPROM Product overview: M93C66-RMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93C66-RMC6TG can be used for catalog matching and distributor lookup.

4 Kbit (8-bit or 16-bit wide) MICROWIRE serial access EEPROM Product overview: M93C66-RMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93C66-RMC6TG can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 497-15764-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 1MHz 8-UFDFPN (2x3)

EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 1MHz 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-15764-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 1MHz 8-UFDFPN (2x3)

EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 1MHz 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-15764-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 1MHz 8-UFDFPN (2x3)

EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 1MHz 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - EEPROM - M93C66-RMC6TG - 732347-M93C66-RMC6TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M93C66-RMC6TG
732347-M93C66-RMC6TG
Memory - EEPROM - M93C66-RMC6TG 732347-M93C66-RMC6TG
Manufacturer: STMicroelectronics Win Source Part Number: 732347-M93C66-RMC6TG Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-UFDFN Exposed Pad Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8, 256 x 16) Family Name: M93C66-R Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.st.com Clock Frequency: 2MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-UFDFPN (2x3) Alternative Parts (Cross-Reference): AT93C66B-MAHM-E; AT93C66B-MAHM-T; CAT93C66RD4A-1.8TE13 ; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 732347-M93C66-RMC6TG
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-UFDFN Exposed Pad
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8, 256 x 16)
Family Name: M93C66-R
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.st.com
Clock Frequency: 2MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-UFDFPN (2x3)
Alternative Parts (Cross-Reference): AT93C66B-MAHM-E; AT93C66B-MAHM-T; CAT93C66RD4A-1.8TE13;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC EEPROM 4KBIT SPI 1MHZ 8UFDFPN

IC EEPROM 4KBIT SPI 1MHZ 8UFDFPN

Supplier's Site Datasheet
IC EEPROM 4KBIT SPI 1MHZ 8UFDFPN

IC EEPROM 4KBIT SPI 1MHZ 8UFDFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M93C66-RMC6TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M93C66-RMC6TG
Integrated Circuits (ICs) - Memory - Memory M93C66-RMC6TG
IC EEPROM 4KBIT MIC WIRE 8UFDFPN

IC EEPROM 4KBIT MIC WIRE 8UFDFPN

Supplier's Site
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics - 25AH9916 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
25AH9916
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics 25AH9916
EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit / 256 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:1MHz; Memory Case Style:MLP; No. of Pins:8Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes

EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit / 256 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:1MHz; Memory Case Style:MLP; No. of Pins:8Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 4K SPI 1MHZ 8UFDFPN - 761-M93C66-RMC6TG - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 4K SPI 1MHZ 8UFDFPN
761-M93C66-RMC6TG
IC EEPROM 4K SPI 1MHZ 8UFDFPN 761-M93C66-RMC6TG
IC EEPROM 4K SPI 1MHZ 8UFDFPN

IC EEPROM 4K SPI 1MHZ 8UFDFPN

Supplier's Site
Memory - M93C66-RMC6TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Microwire 1 MHz 8-UFDFPN (2x3)

EEPROM Memory IC 4Kbit Microwire 1 MHz 8-UFDFPN (2x3)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M93C66-RMC6TG 497-15764-6-ND 732347-M93C66-RMC6TG M93C66-RMC6TG M93C66-RMC6TG M93C66-RMC6TG 25AH9916 761-M93C66-RMC6TG M93C66-RMC6TG
Product Name 8-bit 16-bit Memory IC and Storage Component Memory Memory - EEPROM - M93C66-RMC6TG Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics IC EEPROM 4K SPI 1MHZ 8UFDFPN Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 200 ns 200 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4 kbits 4 kbits 4 kbits 4 kbits 4 kbits 32 kbits 4 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AT24CS02-XHM-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 2 kbits
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - 315-0657-000 AAA - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers