EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-TSSOP
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-TSSOP
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-TSSOP
Automotive 4-Kbit MICROWIRE serial EEPROM Product overview: M93C66-RDW3TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93C66-RDW3TP/K can be used for catalog matching and distributor lookup.
IC EEPROM 4KBIT SPI 2MHZ 8TSSOP
EEPROM Memory IC 4Kbit Microwire 2 MHz 8-TSSOP
IC EEPROM 4KBIT MICROWIRE 8TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 497-14434-2-ND | 774-M93C66-RDW3TP/K | M93C66-RDW3TP/K | M93C66-RDW3TP/K | M93C66-RDW3TP/K |
| Product Name | Memory | Automotive Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | ||
| Supply Voltage | 1.8V ~ 5.5V | -3.3V; 1.8 | 1.8V ~ 5.5V | -40degC ~ 125degC (TA) | |
| Access Time | 200 ns |