STMicroelectronics, Inc. Memory M93C56-WMN6TP

Description
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-8658-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - 497-8658-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - 497-8658-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - EEPROM - M93C56-WMN6TP - 007631-M93C56-WMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M93C56-WMN6TP
007631-M93C56-WMN6TP
Memory - EEPROM - M93C56-WMN6TP 007631-M93C56-WMN6TP
Manufacturer: STMicroelectronics Win Source Part Number: 007631-M93C56-WMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8, 128 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 007631-M93C56-WMN6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8, 128 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
2Kb SOIC Memory IC and Storage Component
774-M93C56-WMN6TP
2Kb SOIC Memory IC and Storage Component 774-M93C56-WMN6TP
2Kb EEPROM, MICROWIRE Serial, 200ns Access, SOIC Product overview: M93C56-WMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93C56-WMN6TP can be used for catalog matching and distributor lookup.

2Kb EEPROM, MICROWIRE Serial, 200ns Access, SOIC Product overview: M93C56-WMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93C56-WMN6TP can be used for catalog matching and distributor lookup.

Supplier's Site
EEPROM - 6862400 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6862400
EEPROM 6862400
EEPROM Microwire 2KBit SOIC8

EEPROM Microwire 2KBit SOIC8

Supplier's Site
EEPROM - 6862400P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6862400P
EEPROM 6862400P
EEPROM Microwire 2KBit SOIC8

EEPROM Microwire 2KBit SOIC8

Supplier's Site
EEPROM - 1686378 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1686378
EEPROM 1686378
EEPROM Microwire 2KBit SOIC8

EEPROM Microwire 2KBit SOIC8

Supplier's Site
Memory - M93C56-WMN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Microwire 2 MHz 8-SOIC

EEPROM Memory IC 2Kbit Microwire 2 MHz 8-SOIC

Buy Now Datasheet
Eeprom, 2Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics - 54AH1375 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics
54AH1375
Eeprom, 2Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics 54AH1375
EEPROM, 2KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 2KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M93C56-WMN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M93C56-WMN6TP
Integrated Circuits (ICs) - Memory - Memory M93C56-WMN6TP
IC EEPROM 2KBIT MICROWIRE 8SOIC

IC EEPROM 2KBIT MICROWIRE 8SOIC

Supplier's Site
IC EEPROM 2KBIT SPI 2MHZ 8SO

IC EEPROM 2KBIT SPI 2MHZ 8SO

Supplier's Site Datasheet
IC EEPROM 2KBIT SPI 2MHZ 8SO

IC EEPROM 2KBIT SPI 2MHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-8658-6-ND 007631-M93C56-WMN6TP 774-M93C56-WMN6TP 6862400 6862400P M93C56-WMN6TP 54AH1375 M93C56-WMN6TP M93C56-WMN6TP M93C56-WMN6TP
Product Name Memory Memory - EEPROM - M93C56-WMN6TP 2Kb SOIC Memory IC and Storage Component EEPROM EEPROM Memory Eeprom, 2Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" 8-SO SOIC SOIC; SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 2.5V ~ 5.5V 2.5 V ~ 5.5 V -3.3V; 2.5 5.5 v, 2.5 v 2.5V ~ 5.5V -40degC ~ 85degC (TA) 2.5V ~ 5.5V
Access Time 200 ns 200 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details