STMicroelectronics, Inc. Memory - Unclassified Memory - M93C56-WMN6P M93C56-WMN6P

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1211213-M93C56-WMN6P Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 2.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8, 128 x 16) Family Name: M93C56 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.st.com Clock Frequency: 2MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SO Alternative Parts (Cross-Reference): AT93C56B-SSPD; AT93C56B-SSPD-T; AT93C56A-10SU-2.7; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1211213-M93C56-WMN6P Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 2.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8, 128 x 16) Family Name: M93C56 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.st.com Clock Frequency: 2MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SO Alternative Parts (Cross-Reference): AT93C56B-SSPD; AT93C56B-SSPD-T; AT93C56A-10SU-2.7; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - M93C56-WMN6P - 1211213-M93C56-WMN6P - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - M93C56-WMN6P
1211213-M93C56-WMN6P
Memory - Unclassified Memory - M93C56-WMN6P 1211213-M93C56-WMN6P
Manufacturer: STMicroelectronics Win Source Part Number: 1211213-M93C56-WMN6P Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 2.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8, 128 x 16) Family Name: M93C56 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.st.com Clock Frequency: 2MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SO Alternative Parts (Cross-Reference): AT93C56B-SSPD; AT93C56B-SSPD-T; AT93C56A-10SU-2.7; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1211213-M93C56-WMN6P
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 2.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8, 128 x 16)
Family Name: M93C56
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.st.com
Clock Frequency: 2MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-SO
Alternative Parts (Cross-Reference): AT93C56B-SSPD; AT93C56B-SSPD-T; AT93C56A-10SU-2.7;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 497-8592-5-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
2Kb 2MHz 5.5V SOIC Memory IC and Storage Component
774-M93C56-WMN6P
2Kb 2MHz 5.5V SOIC Memory IC and Storage Component 774-M93C56-WMN6P
2Kb MICROWIRE EEPROM, 2MHz, 200ns, SOIC, 5.5V Product overview: M93C56-WMN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 2MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 2MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93C56-WMN6P can be used for catalog matching and distributor lookup.

2Kb MICROWIRE EEPROM, 2MHz, 200ns, SOIC, 5.5V Product overview: M93C56-WMN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 2MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 2MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93C56-WMN6P can be used for catalog matching and distributor lookup.

Supplier's Site
Serial Eeprom, 2Kbit, 2Mhz, Soic-8; Memory Interface Type Stmicroelectronics - 26M1829 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 2Mhz, Soic-8; Memory Interface Type Stmicroelectronics
26M1829
Serial Eeprom, 2Kbit, 2Mhz, Soic-8; Memory Interface Type Stmicroelectronics 26M1829
SERIAL EEPROM, 2KBIT, 2MHZ, SOIC-8; Memory Interface Type:Serial Microwire; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit / 128 x 16bit; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 2MHZ, SOIC-8; Memory Interface Type:Serial Microwire; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit / 128 x 16bit; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
MEMORY; 2KBIT EEPROM; 2.5 V (MIN.); 10MS; SO8; 0.7 V (MIN.); -0.45 V (MIN.) - 70013686 - Allied Electronics, Inc.
Fort Worth, TX, USA
MEMORY; 2KBIT EEPROM; 2.5 V (MIN.); 10MS; SO8; 0.7 V (MIN.); -0.45 V (MIN.)
70013686
MEMORY; 2KBIT EEPROM; 2.5 V (MIN.); 10MS; SO8; 0.7 V (MIN.); -0.45 V (MIN.) 70013686
MEMORY; 2KBIT EEPROM; 2.5 V (MIN.); 10MS; SO8; 0.7 V (MIN.); -0.45 V (MIN.)

MEMORY; 2KBIT EEPROM; 2.5 V (MIN.); 10MS; SO8; 0.7 V (MIN.); -0.45 V (MIN.)

Supplier's Site
IC EEPROM 2KBIT SPI 2MHZ 8SO

IC EEPROM 2KBIT SPI 2MHZ 8SO

Supplier's Site Datasheet
IC EEPROM 2K SPI 2MHZ 8SO - 761-M93C56-WMN6P - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 2K SPI 2MHZ 8SO
761-M93C56-WMN6P
IC EEPROM 2K SPI 2MHZ 8SO 761-M93C56-WMN6P
IC EEPROM 2K SPI 2MHZ 8SO

IC EEPROM 2K SPI 2MHZ 8SO

Supplier's Site
Memory - M93C56-WMN6P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Microwire 2 MHz 8-SOIC

EEPROM Memory IC 2Kbit Microwire 2 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 2KBIT SPI 2MHZ 8SO

IC EEPROM 2KBIT SPI 2MHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M93C56-WMN6P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M93C56-WMN6P
Integrated Circuits (ICs) - Memory - Memory M93C56-WMN6P
IC EEPROM 2KBIT MICROWIRE 8SOIC

IC EEPROM 2KBIT MICROWIRE 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global) Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1211213-M93C56-WMN6P 497-8592-5-ND 774-M93C56-WMN6P 26M1829 70013686 M93C56-WMN6P 761-M93C56-WMN6P M93C56-WMN6P M93C56-WMN6P M93C56-WMN6P
Product Name Memory - Unclassified Memory - M93C56-WMN6P Memory 2Kb 2MHz 5.5V SOIC Memory IC and Storage Component Serial Eeprom, 2Kbit, 2Mhz, Soic-8; Memory Interface Type Stmicroelectronics MEMORY; 2KBIT EEPROM; 2.5 V (MIN.); 10MS; SO8; 0.7 V (MIN.); -0.45 V (MIN.) Memory IC EEPROM 2K SPI 2MHZ 8SO Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Cycle Time 5.00E6 ns 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to ? C (-40 to ? F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SO8 SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 2.5 V ~ 5.5 V 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V 5V; 5V 2.5V ~ 5.5V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
Memory - 16-4370-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
Memory - AT93C46D-SP25DX - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 1 kbits
View Details