STMicroelectronics, Inc. 8-bit 16-bit Memory IC and Storage Component M93C56-WDW6TP

Description
2 Kbit (8-bit or 16-bit wide) MICROWIRE serial access EEPROM Product overview: M93C56-WDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93C56-WDW6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 Kbit (8-bit or 16-bit wide) MICROWIRE serial access EEPROM Product overview: M93C56-WDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93C56-WDW6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 16-bit Memory IC and Storage Component
774-M93C56-WDW6TP
8-bit 16-bit Memory IC and Storage Component 774-M93C56-WDW6TP
2 Kbit (8-bit or 16-bit wide) MICROWIRE serial access EEPROM Product overview: M93C56-WDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93C56-WDW6TP can be used for catalog matching and distributor lookup.

2 Kbit (8-bit or 16-bit wide) MICROWIRE serial access EEPROM Product overview: M93C56-WDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93C56-WDW6TP can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - M93C56-WDW6TP - 021015-M93C56-WDW6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M93C56-WDW6TP
021015-M93C56-WDW6TP
Memory - EEPROM - M93C56-WDW6TP 021015-M93C56-WDW6TP
Manufacturer: STMicroelectronics Win Source Part Number: 021015-M93C56-WDW6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8, 128 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz

Manufacturer: STMicroelectronics
Win Source Part Number: 021015-M93C56-WDW6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8, 128 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz

Buy Now Datasheet
Memory - 497-8657-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-8657-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-8657-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-TSSOP

Buy Now Datasheet
IC EEPROM 2KBIT SPI 2MHZ 8TSSOP

IC EEPROM 2KBIT SPI 2MHZ 8TSSOP

Supplier's Site Datasheet
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics - 23AH3328 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
23AH3328
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics 23AH3328
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit / 128 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit / 128 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - M93C56-WDW6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Microwire 2 MHz 8-TSSOP

EEPROM Memory IC 2Kbit Microwire 2 MHz 8-TSSOP

Buy Now Datasheet
IC EEPROM 2KBIT SPI 2MHZ 8TSSOP

IC EEPROM 2KBIT SPI 2MHZ 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M93C56-WDW6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M93C56-WDW6TP
Integrated Circuits (ICs) - Memory - Memory M93C56-WDW6TP
IC EEPROM 2KBIT MICROWIRE 8TSSOP

IC EEPROM 2KBIT MICROWIRE 8TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M93C56-WDW6TP 021015-M93C56-WDW6TP 497-8657-6-ND M93C56-WDW6TP 23AH3328 M93C56-WDW6TP M93C56-WDW6TP M93C56-WDW6TP
Product Name 8-bit 16-bit Memory IC and Storage Component Memory - EEPROM - M93C56-WDW6TP Memory Memory Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 200 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
CD40105B CMOS 4-Bit-by-16-Word FIFO Register - CD40105BE - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP,SO,TSSOP
View Details
5 suppliers