STMicroelectronics, Inc. Memory M93C56-WBN6

Description
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M93C56-WBN6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-PDIP

EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-PDIP

Buy Now Datasheet
Memory - EEPROM - M93C56-WBN6 - 880820-M93C56-WBN6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M93C56-WBN6
880820-M93C56-WBN6
Memory - EEPROM - M93C56-WBN6 880820-M93C56-WBN6
Manufacturer: STMicroelectronics Win Source Part Number: 880820-M93C56-WBN6 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2 MHz 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 93C56 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: STMicroelectronics
Win Source Part Number: 880820-M93C56-WBN6
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2 MHz 8-PDIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: 93C56
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Singapore, Singapore
DIP Memory IC and Storage Component
774-M93C56-WBN6
DIP Memory IC and Storage Component 774-M93C56-WBN6
128X16 MICROWIRE BUS SERIAL EEPROM, PDIP8, PLASTIC, DIP-8 Product overview: M93C56-WBN6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93C56-WBN6 can be used for catalog matching and distributor lookup.

128X16 MICROWIRE BUS SERIAL EEPROM, PDIP8, PLASTIC, DIP-8 Product overview: M93C56-WBN6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93C56-WBN6 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - M93C56-WBN6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M93C56-WBN6
Integrated Circuits (ICs) - Memory - Memory M93C56-WBN6
IC EEPROM 2KBIT MICROWIRE 8DIP

IC EEPROM 2KBIT MICROWIRE 8DIP

Supplier's Site
Memory - M93C56-WBN6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Microwire 2 MHz 8-PDIP

EEPROM Memory IC 2Kbit Microwire 2 MHz 8-PDIP

Buy Now Datasheet
IC EEPROM 2KBIT SPI 2MHZ 8DIP

IC EEPROM 2KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M93C56-WBN6-ND 880820-M93C56-WBN6 774-M93C56-WBN6 M93C56-WBN6 M93C56-WBN6 M93C56-WBN6
Product Name Memory Memory - EEPROM - M93C56-WBN6 DIP Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-PDIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 2.5V ~ 5.5V 5 Through Hole 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details
Memory - 591289-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - EEPROM - AT93C66A-SQ27U2 - 862218-AT93C66A-SQ27U2 - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers