128X16 MICROWIRE BUS SERIAL EEPROM, PDSO8, 0.150 INCH, PLASTIC, SOP-8 Product overview: M93C56-MN6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93C56-MN6T can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1065419-M93C56-MN6T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8, 128 x 16)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-SOIC
IC EEPROM 2KBIT SPI 2MHZ 8SO
EEPROM Memory IC 2Kbit Microwire 2 MHz 8-SOIC
IC EEPROM 2KBIT SPI 2MHZ 8SO
IC EEPROM 2KBIT MICROWIRE 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M93C56-MN6T | 1065419-M93C56-MN6T | 497-1930-2-ND | M93C56-MN6T | M93C56-MN6T | M93C56-MN6T | M93C56-MN6T |
| Product Name | Memory IC and Storage Component | Memory - EEPROM - M93C56-MN6T | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; EEPROM, , Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 1000 ns | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 2 kbits | 2 kbits | 2 kbits | 2 kbits | 2 kbits |