STMicroelectronics, Inc. 1Kb 2MHz 5.5V TSSOP Memory IC and Storage Component M93C46-WDW6TP

Description
1Kb MICROWIRE EEPROM, Serial, 2MHz, 2.5-5.5V, TSSOP Product overview: M93C46-WDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb, 2MHz, 5.5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, 2MHz, 5.5V, TSSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93C46-WDW6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1Kb MICROWIRE EEPROM, Serial, 2MHz, 2.5-5.5V, TSSOP Product overview: M93C46-WDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb, 2MHz, 5.5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, 2MHz, 5.5V, TSSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93C46-WDW6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1Kb 2MHz 5.5V TSSOP Memory IC and Storage Component
774-M93C46-WDW6TP
1Kb 2MHz 5.5V TSSOP Memory IC and Storage Component 774-M93C46-WDW6TP
1Kb MICROWIRE EEPROM, Serial, 2MHz, 2.5-5.5V, TSSOP Product overview: M93C46-WDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb, 2MHz, 5.5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, 2MHz, 5.5V, TSSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93C46-WDW6TP can be used for catalog matching and distributor lookup.

1Kb MICROWIRE EEPROM, Serial, 2MHz, 2.5-5.5V, TSSOP Product overview: M93C46-WDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb, 2MHz, 5.5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, 2MHz, 5.5V, TSSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93C46-WDW6TP can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 497-8655-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-TSSOP

EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-8655-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-TSSOP

EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-8655-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-TSSOP

EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-TSSOP

Buy Now Datasheet
Memory - EEPROM - M93C46-WDW6TP - 021014-M93C46-WDW6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M93C46-WDW6TP
021014-M93C46-WDW6TP
Memory - EEPROM - M93C46-WDW6TP 021014-M93C46-WDW6TP
Manufacturer: STMicroelectronics Win Source Part Number: 021014-M93C46-WDW6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8, 64 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz

Manufacturer: STMicroelectronics
Win Source Part Number: 021014-M93C46-WDW6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8, 64 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz

Buy Now Datasheet
IC EEPROM 1KBIT SPI 2MHZ 8TSSOP

IC EEPROM 1KBIT SPI 2MHZ 8TSSOP

Supplier's Site Datasheet
IC EEPROM 1KBIT SPI 2MHZ 8TSSOP

IC EEPROM 1KBIT SPI 2MHZ 8TSSOP

Supplier's Site Datasheet
Memory - M93C46-WDW6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-TSSOP

EEPROM Memory IC 1Kbit Microwire 2 MHz 8-TSSOP

Buy Now Datasheet
Eeprom, 1Kbit, Serial, 2Mhz, Tssop-8; Memory Size Stmicroelectronics - 51AC9312 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, Serial, 2Mhz, Tssop-8; Memory Size Stmicroelectronics
51AC9312
Eeprom, 1Kbit, Serial, 2Mhz, Tssop-8; Memory Size Stmicroelectronics 51AC9312
EEPROM, 1KBIT, SERIAL, 2MHZ, TSSOP-8; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

EEPROM, 1KBIT, SERIAL, 2MHZ, TSSOP-8; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M93C46-WDW6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M93C46-WDW6TP
Integrated Circuits (ICs) - Memory - Memory M93C46-WDW6TP
IC EEPROM 1KBIT MICROWIRE 8TSSOP

IC EEPROM 1KBIT MICROWIRE 8TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M93C46-WDW6TP 497-8655-1-ND 021014-M93C46-WDW6TP M93C46-WDW6TP M93C46-WDW6TP M93C46-WDW6TP 51AC9312 M93C46-WDW6TP
Product Name 1Kb 2MHz 5.5V TSSOP Memory IC and Storage Component Memory Memory - EEPROM - M93C46-WDW6TP Memory Memory Memory Eeprom, 1Kbit, Serial, 2Mhz, Tssop-8; Memory Size Stmicroelectronics Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Access Time 200 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1 kbits 1 kbits 1 kbits 1 kbits 1 kbits 1 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
FIFOs Memory - MPD23754MPZP - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - 2551565 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - 4164-15JDS/BEA - Rochester Electronics
Rochester Electronics
Specs
Memory Category DRAM Chip
Package Type DIP; CDIP16
View Details
3 suppliers