STMicroelectronics, Inc. Memory - EEPROM - M93C46-WBN6P M93C46-WBN6P

Description
Manufacturer: STMicroelectronics Win Source Part Number: 094320-M93C46-WBN6P Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 1Kb (128 x 8, 64 x 16) Family Name: M93C46-W Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Alternative Parts (Cross-Reference): 93LC46CX-E/P; 93LC46C-E/PG; 93LC46CX-E/PG; 93AA46/PG; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 094320-M93C46-WBN6P Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 1Kb (128 x 8, 64 x 16) Family Name: M93C46-W Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Alternative Parts (Cross-Reference): 93LC46CX-E/P; 93LC46C-E/PG; 93LC46CX-E/PG; 93AA46/PG; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Serial EEPROM, 1Kbit, 2MHz, DIP-8 from STMicroelectronics features a memory size of 1 Kbit organized as 128 x 8 bits. It operates with a clock frequency of 2 MHz and utilizes the industry-standard MICROWIRE,Ñ¢ serial interface. The device supports a supply voltage range of 2.5 V to 5.5 V, making it suitable for various applications. It offers self-timed programming cycles with an auto-erase function, taking approximately 5 ms. The EEPROM is designed for high endurance, capable of more than 4 million write cycles and providing over 200 years of data retention. The product is available in a DIP-8 package, which is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Serial EEPROM, 1Kbit, 2MHz, DIP-8 from STMicroelectronics features a memory size of 1 Kbit organized as 128 x 8 bits. It operates with a clock frequency of 2 MHz and utilizes the industry-standard MICROWIRE,Ñ¢ serial interface. The device supports a supply voltage range of 2.5 V to 5.5 V, making it suitable for various applications. It offers self-timed programming cycles with an auto-erase function, taking approximately 5 ms. The EEPROM is designed for high endurance, capable of more than 4 million write cycles and providing over 200 years of data retention. The product is available in a DIP-8 package, which is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M93C46-WBN6P - 094320-M93C46-WBN6P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M93C46-WBN6P
094320-M93C46-WBN6P
Memory - EEPROM - M93C46-WBN6P 094320-M93C46-WBN6P
Manufacturer: STMicroelectronics Win Source Part Number: 094320-M93C46-WBN6P Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 1Kb (128 x 8, 64 x 16) Family Name: M93C46-W Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Alternative Parts (Cross-Reference): 93LC46CX-E/P; 93LC46C-E/PG; 93LC46CX-E/PG; 93AA46/PG; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 094320-M93C46-WBN6P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 1Kb (128 x 8, 64 x 16)
Family Name: M93C46-W
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Alternative Parts (Cross-Reference): 93LC46CX-E/P; 93LC46C-E/PG; 93LC46CX-E/PG; 93AA46/PG;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1Kb 2MHz 5.5V Memory IC and Storage Component - 774-M93C46-WBN6P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1Kb 2MHz 5.5V Memory IC and Storage Component
774-M93C46-WBN6P
1Kb 2MHz 5.5V Memory IC and Storage Component 774-M93C46-WBN6P
1Kb EEPROM, MICROWIRE Serial, 2MHz, 200ns, 5.5V, PDIP Product overview: M93C46-WBN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb, 2MHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, 2MHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93C46-WBN6P can be used for catalog matching and distributor lookup.

1Kb EEPROM, MICROWIRE Serial, 2MHz, 200ns, 5.5V, PDIP Product overview: M93C46-WBN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb, 2MHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, 2MHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93C46-WBN6P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 497-8589-5-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-PDIP

EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M93C46-WBN6P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M93C46-WBN6P
Integrated Circuits (ICs) - Memory - Memory M93C46-WBN6P
IC EEPROM 1KBIT MICROWIRE 8DIP

IC EEPROM 1KBIT MICROWIRE 8DIP

Supplier's Site
Serial Eeprom, 1Kbit, 2Mhz, Dip-8; Memory Size Stmicroelectronics - 24M5190 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Kbit, 2Mhz, Dip-8; Memory Size Stmicroelectronics
24M5190
Serial Eeprom, 1Kbit, 2Mhz, Dip-8; Memory Size Stmicroelectronics 24M5190
SERIAL EEPROM, 1KBIT, 2MHZ, DIP-8; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:2MHz; IC Interface Type:Serial Microwire; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply VoltageRoHS Compliant: Yes

SERIAL EEPROM, 1KBIT, 2MHZ, DIP-8; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:2MHz; IC Interface Type:Serial Microwire; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply VoltageRoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1KBIT SPI 2MHZ 8DIP

IC EEPROM 1KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet
IC EEPROM 1KBIT SPI 2MHZ 8DIP

IC EEPROM 1KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet
Memory - M93C46-WBN6P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-PDIP

EEPROM Memory IC 1Kbit Microwire 2 MHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 094320-M93C46-WBN6P 774-M93C46-WBN6P 497-8589-5-ND M93C46-WBN6P 24M5190 M93C46-WBN6P M93C46-WBN6P M93C46-WBN6P
Product Name Memory - EEPROM - M93C46-WBN6P 1Kb 2MHz 5.5V Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 1Kbit, 2Mhz, Dip-8; Memory Size Stmicroelectronics Memory Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; 8-PDIP DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; 8-DIP (0.300", 7.62mm) DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 2.5 V ~ 5.5 V -3.3V; 2.5 2.5V ~ 5.5V Through Hole 2.5V ~ 5.5V 2.5V ~ 5.5V
Access Time 200 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ABT7819 512 x 18 x 2 Synchronous Bidirectional FIFO Memory - 5962-9470401QXA - Texas Instruments
Specs
Memory Category FIFO
Package Type CPGA
View Details
3 suppliers
Memory - 27S13PC - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers