STMicroelectronics, Inc. Memory M93C46-RDS6TG

Description
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1MHz 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M93C46-RDS6TG-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1MHz 8-TSSOP

EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1MHz 8-TSSOP

Buy Now Datasheet
Memory - M93C46-RDS6TG - 739709-M93C46-RDS6TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - M93C46-RDS6TG
739709-M93C46-RDS6TG
Memory - M93C46-RDS6TG 739709-M93C46-RDS6TG
Manufacturer: STMicroelectronics Win Source Part Number: 739709-M93C46-RDS6TG Manufacturer Homepage: www.st.com RoHS State: Request Verification Reference case: TSSOP Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 739709-M93C46-RDS6TG
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Reference case: TSSOP
Reference Date Code: 04+
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-M93C46-RDS6TG
1MHZ Memory IC and Storage Component 774-M93C46-RDS6TG
IC EEPROM 1K SPI 1MHZ 8TSSOP Product overview: M93C46-RDS6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93C46-RDS6TG can be used for catalog matching and distributor lookup.

IC EEPROM 1K SPI 1MHZ 8TSSOP Product overview: M93C46-RDS6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93C46-RDS6TG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M93C46-RDS6TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M93C46-RDS6TG
Integrated Circuits (ICs) - Memory - Memory M93C46-RDS6TG
IC EEPROM 1KBIT MICROWIRE 8TSSOP

IC EEPROM 1KBIT MICROWIRE 8TSSOP

Supplier's Site
IC EEPROM 1KBIT SPI 1MHZ 8TSSOP

IC EEPROM 1KBIT SPI 1MHZ 8TSSOP

Supplier's Site Datasheet
Memory - M93C46-RDS6TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 1 MHz 8-TSSOP

EEPROM Memory IC 1Kbit Microwire 1 MHz 8-TSSOP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M93C46-RDS6TG-ND 739709-M93C46-RDS6TG 774-M93C46-RDS6TG M93C46-RDS6TG M93C46-RDS6TG M93C46-RDS6TG
Product Name Memory Memory - M93C46-RDS6TG 1MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile, , EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - A2C01507400 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT24C128ZI-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 400 ns
Density 128 kbits
View Details