STMicroelectronics, Inc. Memory M93C46-MN6T

Description
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-1927-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - EEPROM - M93C46-MN6T - 109532-M93C46-MN6T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M93C46-MN6T
109532-M93C46-MN6T
Memory - EEPROM - M93C46-MN6T 109532-M93C46-MN6T
Manufacturer: STMicroelectronics Win Source Part Number: 109532-M93C46-MN6T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8, 64 x 16) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 109532-M93C46-MN6T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8, 64 x 16)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-M93C46-MN6T
Memory IC and Storage Component 774-M93C46-MN6T
64X16 MICROWIRE BUS SERIAL EEPROM, PDSO8, 0.150 INCH, PLASTIC, SOP-8 Product overview: M93C46-MN6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93C46-MN6T can be used for catalog matching and distributor lookup.

64X16 MICROWIRE BUS SERIAL EEPROM, PDSO8, 0.150 INCH, PLASTIC, SOP-8 Product overview: M93C46-MN6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93C46-MN6T can be used for catalog matching and distributor lookup.

Supplier's Site
IC EEPROM 1KBIT SPI 2MHZ 8SO

IC EEPROM 1KBIT SPI 2MHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M93C46-MN6T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M93C46-MN6T
Integrated Circuits (ICs) - Memory - Memory M93C46-MN6T
IC EEPROM 1KBIT MICROWIRE 8SOIC

IC EEPROM 1KBIT MICROWIRE 8SOIC

Supplier's Site
Memory - M93C46-MN6T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-SOIC

EEPROM Memory IC 1Kbit Microwire 2 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-1927-2-ND 109532-M93C46-MN6T 774-M93C46-MN6T M93C46-MN6T M93C46-MN6T M93C46-MN6T
Product Name Memory Memory - EEPROM - M93C46-MN6T Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" 8-SO SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V -4.5V; 4.5 -40degC ~ 85degC (TA) 4.5V ~ 5.5V
Access Time 200 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-BQ2203APN - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Tube
View Details
2 suppliers
Memory - 28152175B - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers