IC EPROM 256KBIT PARALLEL 32PLCC
IC EPROM 256K PARALLEL 32PLCC
EPROM - OTP Memory IC 256Kbit Parallel 90 ns 32-PLCC
IC EPROM 256KBIT PARALLEL 32PLCC
| Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M87C257-90C1TR | 761-M87C257-90C1TR | M87C257-90C1TR | M87C257-90C1TR |
| Product Name | Memory | IC EPROM 256K PARALLEL 32PLCC | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EPROM; EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; Non-Volatile |
| Access Time | 90 ns | 90 ns | 90 ns | |
| Density | 256 kbits | 262 kbits | 256 kbits | 256 kbits |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | 32-LCC (J-Lead) | 32-LCC (J-Lead) |