Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1223233-M87C257-20F1
Operating Supply Voltage: 5 V
Memory Size: 32 kB
Interface: Parallel
Access Time: 150 ns
Number of Pins: 28
Categories: Custom Parts
Alternative Parts (Cross-Reference): M87C25720F1;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -20 °C
Min Supply Voltage: 4.5 V
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1223233-M87C257-20F1 |
| Product Name | Custom Parts - Custom Parts (J - M) - M87C257-20F1 |