STMicroelectronics, Inc. Memory - EPROM - M87C257-12F1 M87C257-12F1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 785149-M87C257-12F1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-CDIP (0.600", 15.24mm) Window Technology: EPROM - UV Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 120ns Part Status: Obsolete(EOL) Family Name: M87C257 Categories: Integrated Circuits (ICs) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 28-CDIP Frit Seal with Window Alternative Parts (Cross-Reference): NMC27C256QE250; NMC27C256QE200; NMC27C256QM250; AT27LV256R-20DI; Introduction Date: June 01, 1996 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 785149-M87C257-12F1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-CDIP (0.600", 15.24mm) Window Technology: EPROM - UV Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 120ns Part Status: Obsolete(EOL) Family Name: M87C257 Categories: Integrated Circuits (ICs) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 28-CDIP Frit Seal with Window Alternative Parts (Cross-Reference): NMC27C256QE250; NMC27C256QE200; NMC27C256QM250; AT27LV256R-20DI; Introduction Date: June 01, 1996 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M87C257-12F1 is a 256 Kbit (32Kb x 8) UV EPROM memory device from Quarktwin Technology Ltd. It features an integrated address latch and operates with a supply voltage of 5V ± 10% during read operations. The device has an access time of 45ns and low power consumption, with an active current of 30mA and a standby current of 100µA. Programming is performed at a voltage of 12.75V ± 0.25V, with programming times around 3 seconds. The device includes an electronic signature with a manufacturer code of 20h and a device code of 80h. It is available in ECOPACK® compliant packages, specifically FDIP28W and PLCC32. This product is suitable for applications requiring reliable non-volatile memory storage.

Datasheet Summary
Powered by GS/AI

The M87C257-12F1 is a 256 Kbit (32Kb x 8) UV EPROM memory device from Quarktwin Technology Ltd. It features an integrated address latch and operates with a supply voltage of 5V ± 10% during read operations. The device has an access time of 45ns and low power consumption, with an active current of 30mA and a standby current of 100µA. Programming is performed at a voltage of 12.75V ± 0.25V, with programming times around 3 seconds. The device includes an electronic signature with a manufacturer code of 20h and a device code of 80h. It is available in ECOPACK® compliant packages, specifically FDIP28W and PLCC32. This product is suitable for applications requiring reliable non-volatile memory storage.

Suppliers

Company
Product
Description
Supplier Links
Memory - EPROM - M87C257-12F1 - 785149-M87C257-12F1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - M87C257-12F1
785149-M87C257-12F1
Memory - EPROM - M87C257-12F1 785149-M87C257-12F1
Manufacturer: STMicroelectronics Win Source Part Number: 785149-M87C257-12F1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-CDIP (0.600", 15.24mm) Window Technology: EPROM - UV Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 120ns Part Status: Obsolete(EOL) Family Name: M87C257 Categories: Integrated Circuits (ICs) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 28-CDIP Frit Seal with Window Alternative Parts (Cross-Reference): NMC27C256QE250; NMC27C256QE200; NMC27C256QM250; AT27LV256R-20DI; Introduction Date: June 01, 1996 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 785149-M87C257-12F1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 28-CDIP (0.600", 15.24mm) Window
Technology: EPROM - UV
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 120ns
Part Status: Obsolete(EOL)
Family Name: M87C257
Categories: Integrated Circuits (ICs)
Memory Format: EPROM
Memory Interface: Parallel
Manufacturer Package: 28-CDIP Frit Seal with Window
Alternative Parts (Cross-Reference): NMC27C256QE250; NMC27C256QE200; NMC27C256QM250; AT27LV256R-20DI;
Introduction Date: June 01, 1996
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - M87C257-12F1-ND - DigiKey
Thief River Falls, MN, United States
EPROM - UV Memory IC 256Kb (32K x 8) Parallel 120ns 28-CDIP Frit Seal with Window

EPROM - UV Memory IC 256Kb (32K x 8) Parallel 120ns 28-CDIP Frit Seal with Window

Buy Now Datasheet
DIP Memory IC and Storage Component - 774-M87C257-12F1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Memory IC and Storage Component
774-M87C257-12F1
DIP Memory IC and Storage Component 774-M87C257-12F1
32KX8 UVPROM, 120ns, CDIP28, LEAD FREE, CERAMIC, WINDOWED, FRIT SEALED, DIP-28 Product overview: M87C257-12F1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M87C257-12F1 can be used for catalog matching and distributor lookup.

32KX8 UVPROM, 120ns, CDIP28, LEAD FREE, CERAMIC, WINDOWED, FRIT SEALED, DIP-28 Product overview: M87C257-12F1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M87C257-12F1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EPROM 256KBIT PARALLEL 28CDIP

IC EPROM 256KBIT PARALLEL 28CDIP

Supplier's Site Datasheet
Memory - M87C257-12F1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - UV Memory IC 256Kbit Parallel 120 ns 28-CDIP Frit Seal with Window

EPROM - UV Memory IC 256Kbit Parallel 120 ns 28-CDIP Frit Seal with Window

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M87C257-12F1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M87C257-12F1
Integrated Circuits (ICs) - Memory - Memory M87C257-12F1
IC EPROM 256KBIT PARALLEL 28CDIP

IC EPROM 256KBIT PARALLEL 28CDIP

Supplier's Site
IC EPROM UV 256KBIT 120NS 28CDIP - 761-M87C257-12F1 - Utmel Electronic Limited
Hong Kong, China
IC EPROM UV 256KBIT 120NS 28CDIP
761-M87C257-12F1
IC EPROM UV 256KBIT 120NS 28CDIP 761-M87C257-12F1
IC EPROM UV 256KBIT 120NS 28CDIP

IC EPROM UV 256KBIT 120NS 28CDIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 785149-M87C257-12F1 M87C257-12F1-ND 774-M87C257-12F1 M87C257-12F1 M87C257-12F1 M87C257-12F1 761-M87C257-12F1
Product Name Memory - EPROM - M87C257-12F1 Memory DIP Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory IC EPROM UV 256KBIT 120NS 28CDIP
Memory Category EPROM; Non-Volatile EPROM EPROM; Non-Volatile, , EPROM EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile EPROM; Non-Volatile
Access Time 120 ns 120 ns 120 ns 120 ns 120 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) -55 C (-67 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP "28-CDIP (0.600"", 15.24mm) Window" CDIP DIP; 28-CDIP (0.600\", 15.24mm) Window DIP; 28-CDIP (0.600, 15.24mm) Window
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V -4.5V; 4.5V 4.5V ~ 5.5V Through Hole 5V; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 585600-006-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details